Features
PWR XFMR LAMINATED 28VA CHAS MT
Features:
PWR XFMR LAMINATED 28VA CHAS MT
| Hammond Manufacturing Company Inc. | DigiKey | Powell Electronics, Inc. | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | 166L14 | HM529-ND | 166L14 | 70180819 | 166L14 |
| Product Name | Transformers - Power Transformers | Power Transformers | Transformers | Transformer, Low Voltage Rectifier;Chassis;Pri:115VAC;Sec:14VAC;Sec:2A | Transformers - Power Transformers |
| Transformer Type | Electronics; Power Transformer | Power Transformer | Impedance Matching Transformer; Isolation | Laminated Core | |
| Output Voltage | 14 volts | 14 volts | 14 volts | 14 volts | |
| Power Rating (VA) | 28 VA | 28 VA | 115 VA | 28 VA | |
| Standards / Compliance | RoHS | CSA; UL | |||
| Mounting | Chassis | Chassis |