Features
PWR XFMR LAMINATED 12VA CHAS MT
PWR XFMR LAMINATED 12VA CHAS MT
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | 166JA12 | 166JA12 | HM1559-ND | 166JA12 |
| Product Name | Transformers - Power Transformers | Transformers | Power Transformers | Transformers - Power Transformers |
| Transformer Type | Electronics; Power Transformer | Power Transformer | ||
| Output Voltage | 12 volts | 12 volts | ||
| Power Rating (VA) | 12 VA | 115 VA | 12 VA | |
| Standards / Compliance | RoHS | |||
| Mounting | Chassis | Wire Leads |