Features
PWR XFMR LAMINATED 33VA CHAS MT
PWR XFMR LAMINATED 33VA CHAS MT
Features:
| Hammond Manufacturing Company Inc. | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | 166J33 | HM563-ND | 166J33 | 166J33 | 70181289 |
| Product Name | Transformers - Power Transformers | Power Transformers | Transformers | Transformers - Power Transformers | Transformer, Low Voltage Rectifier;Chassis;Pri:115VAC;Sec:33VCT;Sec:1A |
| Transformer Type | Electronics; Power Transformer | Power Transformer | Laminated Core | Impedance Matching Transformer; Isolation | |
| Output Voltage | 33 volts | 33 volts | 33 volts | 33 volts | |
| Power Rating (VA) | 33 VA | 33 VA | 115 VA | 33 VA | |
| Standards / Compliance | RoHS | CSA; UL | |||
| Mounting | Chassis | Chassis |