Features
PWR XFMR LAMINATED 25VA CHAS MT Product overview: 166J25C from Hammond Manufacturing is a Power Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Power Transformer, Power Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 164-166J25C can be used for catalog matching and distributor lookup.
PWR XFMR LAMINATED 25VA CHAS MT
Manufacturer: Hammond Manufacturing
Win Source Part Number: 873670-166J25C
Series: 166
Package: Bulk
Mounting: Chassis Mount
Family Name: 166J25
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.31.4035
Other Part Number: HM4412, 166J25C-ND
PWR XFMR LAMINATED 25VA CHAS MT
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Transformers | Power Transformers | Transformers | Power Transformers |
| Product Number | 166J25C | 166J25C | 164-166J25C | HM4412-ND | 873670-166J25C | 166J25C |
| Product Name | Transformers - Power Transformers | Transformers | Power Transformer | Power Transformers | Power Transformers - 166J25C | Transformers - Power Transformers |
| Transformer Type | Electronics; Power Transformer | Power Transformer | Laminated Core | |||
| Output Voltage | 25 volts | 25 volts | 25 volts | |||
| Power Rating (VA) | 25 VA | 117 VA | 25 VA | 25 VA | ||
| Standards / Compliance | RoHS | |||||
| Category | Signal | Signal |