Features
Manufacturer: Hammond Manufacturing
Win Source Part Number: 850674-166J24
Series: 166
Package: Box
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.31.4065
Other Part Number: 166J24-ND, HM4410
PWR XFMR LAMINATED 24VA CHAS MT
PWR XFMR LAMINATED 24VA CHAS MT
| Hammond Manufacturing Company Inc. | Win Source Electronics | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Power Transformers | Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | 166J24 | 850674-166J24 | 166J24 | HM4410-ND | 166J24 |
| Product Name | Transformers - Power Transformers | Power Transformers - 166J24 | Transformers | Power Transformers | Transformers - Power Transformers |
| Transformer Type | Electronics; Power Transformer | Power Transformer | Laminated Core | ||
| Output Voltage | 24 volts | 24 volts | 24 volts | ||
| Power Rating (VA) | 24 VA | 117 VA | 24 VA | 24 VA | |
| Standards / Compliance | RoHS | ||||
| Category | Signal |