Features
PWR XFMR LAMINATED 20VA CHAS MT
Manufacturer: Hammond Manufacturing
Win Source Part Number: 850613-166J20
Series: 166
Package: Bulk
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.31.4035
Other Part Number: 166J20-ND, HM4409
PWR XFMR LAMINATED 20VA CHAS MT
| Hammond Manufacturing Company Inc. | DigiKey | Powell Electronics, Inc. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Transformers | Power Transformers |
| Product Number | 166J20 | HM4409-ND | 166J20 | 850613-166J20 | 166J20 |
| Product Name | Transformers - Power Transformers | Power Transformers | Transformers | Power Transformers - 166J20 | Transformers - Power Transformers |
| Transformer Type | Electronics; Power Transformer | Power Transformer | Laminated Core | ||
| Output Voltage | 20 volts | 20 volts | 20 volts | ||
| Power Rating (VA) | 20 VA | 20 VA | 115 VA | 20 VA | |
| Standards / Compliance | RoHS | ||||
| Mounting | Chassis | Chassis |