Features
PWR XFMR LAMINATED 14VA CHAS MT
Features:
PWR XFMR LAMINATED 14VA CHAS MT
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | 166J14 | 166J14 | HM528-ND | 70181268 | 166J14 |
| Product Name | Transformers - Power Transformers | Transformers | Power Transformers | Transformer, Low Voltage Rectifier;Chassis;Pri:115VAC;Sec:14VCT;Sec:1A | Transformers - Power Transformers |
| Transformer Type | Electronics; Power Transformer | Power Transformer | Impedance Matching Transformer; Isolation | Laminated Core | |
| Output Voltage | 14 volts | 14 volts | 14 volts | 14 volts | |
| Power Rating (VA) | 14 VA | 115 VA | 14 VA | 14 VA | |
| Standards / Compliance | RoHS | CSA; UL | |||
| Mounting | Chassis | Chassis |