Features
Manufacturer: Hammond Manufacturing
Win Source Part Number: 873669-166J12B
Series: 166
Package: Bulk
Mounting: Chassis Mount
Family Name: 166J12
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.31.4035
Other Part Number: 166J12B-ND, HM4407
PWR XFMR LAMINATED 12.6VA CHAS
| Hammond Manufacturing Company Inc. | Win Source Electronics | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Power Transformers | Transformers | Power Transformers | Power Transformers |
| Product Number | 166J12B | 873669-166J12B | 166J12B | 166J12B |
| Product Name | Transformers - Power Transformers | Power Transformers - 166J12B | Transformers | Transformers - Power Transformers |
| Transformer Type | Electronics; Power Transformer | Laminated Core | ||
| Output Voltage | 12.6 volts | 12.6 volts | ||
| Power Rating (VA) | 12.6 VA | 117 VA | 12.6 VA | |
| Standards / Compliance | RoHS | |||
| Category | Signal |