Features
PWR XFMR LAMINATED 12.6VA CHAS
PWR XFMR LAMINATED 12.6VA CHAS
Features:
| Hammond Manufacturing Company Inc. | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | 166J12 | HM519-ND | 166J12 | 166J12 | 70181261 |
| Product Name | Transformers - Power Transformers | Power Transformers | Transformers | Transformers - Power Transformers | Transformer, Low Voltage Rectifier;Chassis;Pri:115VAC;Sec:12.6VCT;Sec:1A |
| Transformer Type | Electronics; Power Transformer | Power Transformer | Impedance Matching Transformer; Isolation | ||
| Output Voltage | 12.6 volts | 12.6 volts | 12.6 volts | ||
| Power Rating (VA) | 12.6 VA | 12.6 VA | 115 VA | ||
| Standards / Compliance | RoHS | CSA; UL | |||
| Mounting | Chassis | Wire Leads |