Features
PWR XFMR LAMINATED 40VA CHAS MT
PWR XFMR LAMINATED 40VA CHAS MT
| Hammond Manufacturing Company Inc. | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | 166G80 | HM569-ND | 166G80 | 166G80 |
| Product Name | Transformers - Power Transformers | Power Transformers | Transformers | Transformers - Power Transformers |
| Transformer Type | Electronics; Power Transformer | Power Transformer | Laminated Core | |
| Output Voltage | 80 volts | 80 volts | 80 volts | |
| Power Rating (VA) | 40 VA | 40 VA | 115 VA | 40 VA |
| Standards / Compliance | RoHS | |||
| Mounting | Chassis | Chassis |