Features
PWR XFMR LAMINATED 3.78VA CHAS
(PRICE/EA) BOBBINS TRANSFORMER; POWER RATING:3.78VA; ISOLATION TRANSFORMER PRIMARY VOLTAGES:1 X 115V; SECONDARY VOLTAGES:6.3V; CURRENT RATING:600MA; P. FREE 2 YEAR RADWELL WARRANTY
PWR XFMR LAMINATED 3.78VA CHAS
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | DigiKey | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | 166G6 | 166G6 | HM505-ND | 21543048 | 166G6 |
| Product Name | Transformers - Power Transformers | Transformers | Power Transformers | Dry Transformer | Transformers - Power Transformers |
| Transformer Type | Electronics; Power Transformer | Power Transformer | Laminated Core | ||
| Output Voltage | 6.3 volts | 6.3 volts | 6.3 volts | ||
| Power Rating (VA) | 3.78 VA | 115 VA | 3.78 VA | 3.78 VA | |
| Standards / Compliance | RoHS | ||||
| Mounting | Chassis | Chassis |