Features
PWR XFMR LAMINATED 12.5VA CHAS
PWR XFMR LAMINATED 12.5VA CHAS
Features:
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | 166G25 | 166G25 | HM552-ND | 166G25 | 70181284 |
| Product Name | Transformers - Power Transformers | Transformers | Power Transformers | Transformers - Power Transformers | Transformer, Low Voltage Rectifier;Chassis;Pri:115VAC;Sec:25VCT;Sec:0.5A |
| Transformer Type | Electronics; Power Transformer | Power Transformer | Laminated Core | Impedance Matching Transformer; Isolation | |
| Output Voltage | 25 volts | 25 volts | 25 volts | 25 volts | |
| Power Rating (VA) | 12.5 VA | 115 VA | 12.5 VA | 12.5 VA | |
| Standards / Compliance | RoHS | CSA; UL | |||
| Mounting | Chassis | Chassis |