Features
PWR XFMR LAMINATED 10VA CHAS MT
Dual Bobbin Design, 115 VAC Primary, 60 Hz Frequency Range, Open Style Chassis Mount Transformers
PWR XFMR LAMINATED 10VA CHAS MT
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | 166G20 | 166G20 | HM542-ND | 70181277 | 166G20 |
| Product Name | Transformers - Power Transformers | Transformers | Power Transformers | Transformer, Low Voltage Rectifier;Chassis;Pri:115VAC;Sec:20VCT;Sec:0.5A | Transformers - Power Transformers |
| Transformer Type | Electronics; Power Transformer | Power Transformer | Impedance Matching Transformer; Isolation | Laminated Core | |
| Output Voltage | 20 volts | 20 volts | 20 volts | 20 volts | |
| Power Rating (VA) | 10 VA | 115 VA | 10 VA | 10 VA | |
| Standards / Compliance | RoHS | CSA; UL | |||
| Mounting | Chassis | Chassis |