Features
PWR XFMR LAMINATED 8VA CHAS MT
PWR XFMR LAMINATED 8VA CHAS MT
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | 166G16 | 166G16 | HM531-ND | 166G16 |
| Product Name | Transformers - Power Transformers | Transformers | Power Transformers | Transformers - Power Transformers |
| Transformer Type | Electronics; Power Transformer | Power Transformer | Laminated Core | |
| Output Voltage | 16 volts | 16 volts | 16 volts | |
| Power Rating (VA) | 8 VA | 115 VA | 8 VA | 8 VA |
| Standards / Compliance | RoHS | |||
| Mounting | Chassis | Chassis |