Features
PWR XFMR LAMINATED 3.78VA CHAS
PWR XFMR LAMINATED 3.78VA CHAS
| Hammond Manufacturing Company Inc. | DigiKey | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | 166F12 | HM517-ND | 166F12 | 166F12 |
| Product Name | Transformers - Power Transformers | Power Transformers | Transformers | Transformers - Power Transformers |
| Transformer Type | Electronics; Power Transformer | Power Transformer | Laminated Core | |
| Output Voltage | 12.6 volts | 12.6 volts | 12.6 volts | |
| Power Rating (VA) | 3.78 VA | 3.78 VA | 115 VA | 3.78 VA |
| Standards / Compliance | RoHS | |||
| Mounting | Chassis | Chassis |