Features
PWR XFMR LAMINATED 3VA CHAS MT
(PRICE/EA) BOBBINS TRANSFORMER; POWER RATING:3VA; ISOLATION TRANSFORMER PRIMARY VOLTAGES:1 X 115V; SECONDARY VOLTAGES:10V; CURRENT RATING:300MA; PLUG. FREE 2 YEAR RADWELL WARRANTY
PWR XFMR LAMINATED 3VA CHAS MT
| Hammond Manufacturing Company Inc. | DigiKey | Powell Electronics, Inc. | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | 166F10 | HM4378-ND | 166F10 | 19567248 | 166F10 |
| Product Name | Transformers - Power Transformers | Power Transformers | Transformers | Dry Transformer | Transformers - Power Transformers |
| Transformer Type | Electronics; Power Transformer | Power Transformer | Laminated Core | ||
| Output Voltage | 10 volts | 10 volts | 10 volts | ||
| Power Rating (VA) | 3 VA | 3 VA | 115 VA | 3 VA | |
| Standards / Compliance | RoHS | ||||
| Mounting | Chassis | Chassis |