Features
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers |
| Product Number | 166E36 | 166E36 | HM565-ND |
| Product Name | Transformers - Power Transformers | Transformers | Power Transformers |
| Transformer Type | Electronics; Power Transformer | Power Transformer | |
| Output Voltage | 36 volts | 36 volts | |
| Power Rating (VA) | 5.4 VA | 115 VA | 5.4 VA |
| Standards / Compliance | RoHS | ||
| Mounting | Chassis |