Features
PWR XFMR LAMINATED 4.5VA CHAS MT
| Hammond Manufacturing Company Inc. | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers |
| Product Number | 166E30 | HM4374-ND | 166E30 |
| Product Name | Transformers - Power Transformers | Power Transformers | Transformers |
| Transformer Type | Electronics; Power Transformer | Power Transformer | |
| Output Voltage | 30 volts | 30 volts | |
| Power Rating (VA) | 4.5 VA | 4.5 VA | 115 VA |
| Standards / Compliance | RoHS | ||
| Mounting | Chassis |