Features
PWR XFMR LAMINATED 5.4VA CHAS MT
| Hammond Manufacturing Company Inc. | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers |
| Product Number | 166E18 | HM4373-ND | 166E18 |
| Product Name | Transformers - Power Transformers | Power Transformers | Transformers |
| Transformer Type | Electronics; Power Transformer | Power Transformer | |
| Output Voltage | 18 volts | 18 volts | |
| Power Rating (VA) | 5.4 VA | 5.4 VA | 115 VA |
| Standards / Compliance | RoHS | ||
| Mounting | Chassis |