Features
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers |
| Product Number | 166E12 | 166E12 | HM4372-ND |
| Product Name | Transformers - Power Transformers | Transformers | Power Transformers |
| Transformer Type | Electronics; Power Transformer | Power Transformer | |
| Output Voltage | 12 volts | 12 volts | |
| Power Rating (VA) | 1.8 VA | 115 VA | 1.8 VA |
| Standards / Compliance | RoHS | ||
| Mounting | Chassis |