Features
PWR XFMR LAMINATED 0.54VA CHAS
PWR XFMR LAMINATED 0.54VA CHAS
| Hammond Manufacturing Company Inc. | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | 166B18 | HM4369-ND | 166B18 | 166B18 |
| Product Name | Transformers - Power Transformers | Power Transformers | Transformers | Transformers - Power Transformers |
| Transformer Type | Electronics; Power Transformer | Power Transformer | Laminated Core | |
| Output Voltage | 0.5000 volts | 9 to 18 volts | 9 to 18 volts | |
| Power Rating (VA) | 0.5400 VA | 0.5400 VA | 115 VA | 0.5400 VA |
| Standards / Compliance | RoHS | |||
| Mounting | Chassis | Chassis |