Features
PWR XFMR LAMINATED 0.63VA CHAS
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers |
| Product Number | 166A24 | 166A24 | 166A24 |
| Product Name | Transformers - Power Transformers | Transformers | Transformers - Power Transformers |
| Transformer Type | Electronics; Power Transformer | Laminated Core | |
| Output Voltage | 0.5000 volts | 12.6 to 25.2 volts | |
| Power Rating (VA) | 0.6300 VA | 115 VA | 0.6300 VA |
| Standards / Compliance | RoHS |