Hammond Manufacturing Company Inc. Transformers - Power Transformers 165U18

Description
Features 115 VAC - 60 Hz. single primary All secondaries are center tapped (C.T.) Open style, 4 hole frame chassis mount. Minimum 6" long leads or copper tabs with holes. Dual bobbin design - no electrostatic shield required. Class B insulation (130 degrees, C). Hi-Pot test of 2,000V RMS. UL listed (# E207860) Type 3AH CSA certified (# LR209651). Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - VA - Secondary (R.M.S.) - Dimensions - Mounting Slot VAC - Amps - A - B - C - D - E - F 165Z3 - 150 3.0 C.T. 50 3.75 3.13 3.13 3.13 2.75 3.50 0.22 x 0.56 165X5 - 150 5.0 C.T. 30 3.75 2.63 3.13 3.13 2.50 3.25 0.22 x 0.56 165V7 - 157.5 7.5 C.T. 21 3.75 2.63 3.13 3.13 2.50 3.25 0.22 x 0.56 165V10 - 200 10.0 C.T. 20 3.75 3.13 3.13 3.13 2.75 3.50 0.22 x 0.56 165U11 - 165 11.0 C.T. 15 3.75 2.63 3.13 3.13 2.50 3.25 0.22 x 0.56 165S12 - 126 12.6 C.T. 10 3.00 3.25 2.56 2.50 3.25 4.00 0.22 x 0.56 165V12 - 252 12.6 C.T. 20 3.75 3.63 3.13 3.13 3.25 4.00 0.22 x 0.56 165S18 - 180 18.0 C.T. 10 3.75 3.13 3.13 3.13 2.75 3.50 0.22 x 0.56 165U18 - 270 18.0 C.T. 15 4.50 3.88 3.75 3.75 2.75 3.50 0.28 x 0.56 165V18 - 360 18.0 C.T. 20 4.50 4.38 3.75 3.75 3.25 4.00 0.28 x 0.56 165T22 - 264 22.0 C.T. 12 4.50 3.88 3.75 3.75 2.75 3.50 0.28 x 0.56 165V22 - 440 22.0 C.T. 20 4.50 4.38 3.75 3.75 3.75 4.50 0.28 x 0.56 165P25 - 125 25.0 C.T. 5 3.00 3.25 2.56 2.50 3.25 4.00 0.22 x 0.56 165S25 - 250 25.0 C.T. 10 3.75 3.63 3.13 3.13 3.25 4.00 0.22 x 0.56 165P30 - 150 30.0 C.T. 5 3.00 3.25 2.56 2.50 3.25 4.00 0.22 x 0.56 165S30 - 300 30.0 C.T. 10 4.50 3.88 3.75 3.75 2.75 3.50 0.28 x 0.56 165P60 - 300 60.0 C.T. 5 4.50 3.88 3.75 3.75 2.75 3.50 0.28 x 0.56 165N80 - 320 80.0 C.T. 4 4.50 4.38 3.75 3.75 3.25 4.00 0.28 x 0.56
Request a Quote Datasheet
Description
Features 115 VAC - 60 Hz. single primary All secondaries are center tapped (C.T.) Open style, 4 hole frame chassis mount. Minimum 6" long leads or copper tabs with holes. Dual bobbin design - no electrostatic shield required. Class B insulation (130 degrees, C). Hi-Pot test of 2,000V RMS. UL listed (# E207860) Type 3AH CSA certified (# LR209651). Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - VA - Secondary (R.M.S.) - Dimensions - Mounting Slot VAC - Amps - A - B - C - D - E - F 165Z3 - 150 3.0 C.T. 50 3.75 3.13 3.13 3.13 2.75 3.50 0.22 x 0.56 165X5 - 150 5.0 C.T. 30 3.75 2.63 3.13 3.13 2.50 3.25 0.22 x 0.56 165V7 - 157.5 7.5 C.T. 21 3.75 2.63 3.13 3.13 2.50 3.25 0.22 x 0.56 165V10 - 200 10.0 C.T. 20 3.75 3.13 3.13 3.13 2.75 3.50 0.22 x 0.56 165U11 - 165 11.0 C.T. 15 3.75 2.63 3.13 3.13 2.50 3.25 0.22 x 0.56 165S12 - 126 12.6 C.T. 10 3.00 3.25 2.56 2.50 3.25 4.00 0.22 x 0.56 165V12 - 252 12.6 C.T. 20 3.75 3.63 3.13 3.13 3.25 4.00 0.22 x 0.56 165S18 - 180 18.0 C.T. 10 3.75 3.13 3.13 3.13 2.75 3.50 0.22 x 0.56 165U18 - 270 18.0 C.T. 15 4.50 3.88 3.75 3.75 2.75 3.50 0.28 x 0.56 165V18 - 360 18.0 C.T. 20 4.50 4.38 3.75 3.75 3.25 4.00 0.28 x 0.56 165T22 - 264 22.0 C.T. 12 4.50 3.88 3.75 3.75 2.75 3.50 0.28 x 0.56 165V22 - 440 22.0 C.T. 20 4.50 4.38 3.75 3.75 3.75 4.50 0.28 x 0.56 165P25 - 125 25.0 C.T. 5 3.00 3.25 2.56 2.50 3.25 4.00 0.22 x 0.56 165S25 - 250 25.0 C.T. 10 3.75 3.63 3.13 3.13 3.25 4.00 0.22 x 0.56 165P30 - 150 30.0 C.T. 5 3.00 3.25 2.56 2.50 3.25 4.00 0.22 x 0.56 165S30 - 300 30.0 C.T. 10 4.50 3.88 3.75 3.75 2.75 3.50 0.28 x 0.56 165P60 - 300 60.0 C.T. 5 4.50 3.88 3.75 3.75 2.75 3.50 0.28 x 0.56 165N80 - 320 80.0 C.T. 4 4.50 4.38 3.75 3.75 3.25 4.00 0.28 x 0.56
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Power Transformers - 165U18 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Power Transformers
165U18
Transformers - Power Transformers 165U18
Features 115 VAC - 60 Hz. single primary All secondaries are center tapped (C.T.) Open style, 4 hole frame chassis mount. Minimum 6" long leads or copper tabs with holes. Dual bobbin design - no electrostatic shield required. Class B insulation (130 degrees, C). Hi-Pot test of 2,000V RMS. UL listed (# E207860) Type 3AH CSA certified (# LR209651). Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - VA - Secondary (R.M.S.) - Dimensions - Mounting Slot VAC - Amps - A - B - C - D - E - F 165Z3 - 150 3.0 C.T. 50 3.75 3.13 3.13 3.13 2.75 3.50 0.22 x 0.56 165X5 - 150 5.0 C.T. 30 3.75 2.63 3.13 3.13 2.50 3.25 0.22 x 0.56 165V7 - 157.5 7.5 C.T. 21 3.75 2.63 3.13 3.13 2.50 3.25 0.22 x 0.56 165V10 - 200 10.0 C.T. 20 3.75 3.13 3.13 3.13 2.75 3.50 0.22 x 0.56 165U11 - 165 11.0 C.T. 15 3.75 2.63 3.13 3.13 2.50 3.25 0.22 x 0.56 165S12 - 126 12.6 C.T. 10 3.00 3.25 2.56 2.50 3.25 4.00 0.22 x 0.56 165V12 - 252 12.6 C.T. 20 3.75 3.63 3.13 3.13 3.25 4.00 0.22 x 0.56 165S18 - 180 18.0 C.T. 10 3.75 3.13 3.13 3.13 2.75 3.50 0.22 x 0.56 165U18 - 270 18.0 C.T. 15 4.50 3.88 3.75 3.75 2.75 3.50 0.28 x 0.56 165V18 - 360 18.0 C.T. 20 4.50 4.38 3.75 3.75 3.25 4.00 0.28 x 0.56 165T22 - 264 22.0 C.T. 12 4.50 3.88 3.75 3.75 2.75 3.50 0.28 x 0.56 165V22 - 440 22.0 C.T. 20 4.50 4.38 3.75 3.75 3.75 4.50 0.28 x 0.56 165P25 - 125 25.0 C.T. 5 3.00 3.25 2.56 2.50 3.25 4.00 0.22 x 0.56 165S25 - 250 25.0 C.T. 10 3.75 3.63 3.13 3.13 3.25 4.00 0.22 x 0.56 165P30 - 150 30.0 C.T. 5 3.00 3.25 2.56 2.50 3.25 4.00 0.22 x 0.56 165S30 - 300 30.0 C.T. 10 4.50 3.88 3.75 3.75 2.75 3.50 0.28 x 0.56 165P60 - 300 60.0 C.T. 5 4.50 3.88 3.75 3.75 2.75 3.50 0.28 x 0.56 165N80 - 320 80.0 C.T. 4 4.50 4.38 3.75 3.75 3.25 4.00 0.28 x 0.56

Features

  • 115 VAC - 60 Hz. single primary
  • All secondaries are center tapped (C.T.)
  • Open style, 4 hole frame chassis mount.
  • Minimum 6" long leads or copper tabs with holes.
  • Dual bobbin design - no electrostatic shield required.
  • Class B insulation (130 degrees, C).
  • Hi-Pot test of 2,000V RMS.
  • UL listed (# E207860) Type 3AH
  • CSA certified (# LR209651).

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part No. - VA - Secondary (R.M.S.) - Dimensions - Mounting Slot
VAC - Amps - A - B - C - D - E - F
165Z3 - 150 3.0 C.T. 50 3.75 3.13 3.13 3.13 2.75 3.50 0.22 x 0.56
165X5 - 150 5.0 C.T. 30 3.75 2.63 3.13 3.13 2.50 3.25 0.22 x 0.56
165V7 - 157.5 7.5 C.T. 21 3.75 2.63 3.13 3.13 2.50 3.25 0.22 x 0.56
165V10 - 200 10.0 C.T. 20 3.75 3.13 3.13 3.13 2.75 3.50 0.22 x 0.56
165U11 - 165 11.0 C.T. 15 3.75 2.63 3.13 3.13 2.50 3.25 0.22 x 0.56
165S12 - 126 12.6 C.T. 10 3.00 3.25 2.56 2.50 3.25 4.00 0.22 x 0.56
165V12 - 252 12.6 C.T. 20 3.75 3.63 3.13 3.13 3.25 4.00 0.22 x 0.56
165S18 - 180 18.0 C.T. 10 3.75 3.13 3.13 3.13 2.75 3.50 0.22 x 0.56
165U18 - 270 18.0 C.T. 15 4.50 3.88 3.75 3.75 2.75 3.50 0.28 x 0.56
165V18 - 360 18.0 C.T. 20 4.50 4.38 3.75 3.75 3.25 4.00 0.28 x 0.56
165T22 - 264 22.0 C.T. 12 4.50 3.88 3.75 3.75 2.75 3.50 0.28 x 0.56
165V22 - 440 22.0 C.T. 20 4.50 4.38 3.75 3.75 3.75 4.50 0.28 x 0.56
165P25 - 125 25.0 C.T. 5 3.00 3.25 2.56 2.50 3.25 4.00 0.22 x 0.56
165S25 - 250 25.0 C.T. 10 3.75 3.63 3.13 3.13 3.25 4.00 0.22 x 0.56
165P30 - 150 30.0 C.T. 5 3.00 3.25 2.56 2.50 3.25 4.00 0.22 x 0.56
165S30 - 300 30.0 C.T. 10 4.50 3.88 3.75 3.75 2.75 3.50 0.28 x 0.56
165P60 - 300 60.0 C.T. 5 4.50 3.88 3.75 3.75 2.75 3.50 0.28 x 0.56
165N80 - 320 80.0 C.T. 4 4.50 4.38 3.75 3.75 3.25 4.00 0.28 x 0.56

Supplier's Site
Transformers - 165U18 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
165U18
Transformers 165U18
FIL RECT 270VA 115 18CT

FIL RECT 270VA 115 18CT

Buy Now
Power Transformers - HM539-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
HM539-ND
Power Transformers HM539-ND
PWR XFMR LAMINATED 270VA CHAS MT

PWR XFMR LAMINATED 270VA CHAS MT

Buy Now Datasheet
Shenzhen, China
Transformers - Power Transformers
165U18
Transformers - Power Transformers 165U18
PWR XFMR LAMINATED 270VA CHAS MT

PWR XFMR LAMINATED 270VA CHAS MT

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Power Transformers Transformers Power Transformers Power Transformers
Product Number 165U18 165U18 HM539-ND 165U18
Product Name Transformers - Power Transformers Transformers Power Transformers Transformers - Power Transformers
Transformer Type Electronics; Power Transformer Power Transformer Laminated Core
Output Voltage 18 volts 18 volts 18 volts
Power Rating (VA) 270 VA 270 VA 270 VA 270 VA
Standards / Compliance RoHS
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 164D12 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 6.3 volts
Power Rating (VA) 1.1 VA
View Details
4 suppliers
Transformers - Power Transformers - 164E24 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 12 volts
Power Rating (VA) 2.4 VA
View Details
4 suppliers
Transformers - Power Transformers - 1182D240 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Construction Toroidal Core
Output Voltage 240 volts
View Details
4 suppliers
Transformers - Power Transformers - 162F120 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 60 volts
Power Rating (VA) 6 VA
View Details
4 suppliers