Features
Part Details
Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)
Units shown: inch. Switch units to: mm
Part No. - VA - Secondary (R.M.S.) - Dimensions - Mounting Slot
VAC - Amps - A - B - C - D - E - F
165Z3 - 150 3.0 C.T. 50 3.75 3.13 3.13 3.13 2.75 3.50 0.22 x 0.56
165X5 - 150 5.0 C.T. 30 3.75 2.63 3.13 3.13 2.50 3.25 0.22 x 0.56
165V7 - 157.5 7.5 C.T. 21 3.75 2.63 3.13 3.13 2.50 3.25 0.22 x 0.56
165V10 - 200 10.0 C.T. 20 3.75 3.13 3.13 3.13 2.75 3.50 0.22 x 0.56
165U11 - 165 11.0 C.T. 15 3.75 2.63 3.13 3.13 2.50 3.25 0.22 x 0.56
165S12 - 126 12.6 C.T. 10 3.00 3.25 2.56 2.50 3.25 4.00 0.22 x 0.56
165V12 - 252 12.6 C.T. 20 3.75 3.63 3.13 3.13 3.25 4.00 0.22 x 0.56
165S18 - 180 18.0 C.T. 10 3.75 3.13 3.13 3.13 2.75 3.50 0.22 x 0.56
165U18 - 270 18.0 C.T. 15 4.50 3.88 3.75 3.75 2.75 3.50 0.28 x 0.56
165V18 - 360 18.0 C.T. 20 4.50 4.38 3.75 3.75 3.25 4.00 0.28 x 0.56
165T22 - 264 22.0 C.T. 12 4.50 3.88 3.75 3.75 2.75 3.50 0.28 x 0.56
165V22 - 440 22.0 C.T. 20 4.50 4.38 3.75 3.75 3.75 4.50 0.28 x 0.56
165P25 - 125 25.0 C.T. 5 3.00 3.25 2.56 2.50 3.25 4.00 0.22 x 0.56
165S25 - 250 25.0 C.T. 10 3.75 3.63 3.13 3.13 3.25 4.00 0.22 x 0.56
165P30 - 150 30.0 C.T. 5 3.00 3.25 2.56 2.50 3.25 4.00 0.22 x 0.56
165S30 - 300 30.0 C.T. 10 4.50 3.88 3.75 3.75 2.75 3.50 0.28 x 0.56
165P60 - 300 60.0 C.T. 5 4.50 3.88 3.75 3.75 2.75 3.50 0.28 x 0.56
165N80 - 320 80.0 C.T. 4 4.50 4.38 3.75 3.75 3.25 4.00 0.28 x 0.56
PWR XFMR LAMINATED 125VA CHAS MT
PWR XFMR LAMINATED 125VA CHAS MT
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Power Transformers | Transformers | Power Transformers | Power Transformers |
| Product Number | 165P25 | 165P25 | HM557-ND | 165P25 |
| Product Name | Transformers - Power Transformers | Transformers | Power Transformers | Transformers - Power Transformers |
| Transformer Type | Electronics; Power Transformer | Power Transformer | Laminated Core | |
| Output Voltage | 25 volts | 25 volts | 25 volts | |
| Power Rating (VA) | 125 VA | 125 VA | 125 VA | 125 VA |
| Standards / Compliance | RoHS | |||
| Category | Signal |