Hammond Manufacturing Company Inc. Transformers - Classic Transformers 1650RP

Description
Features Designed for push-pull tube output circuits. A perfect match to our 300P potted power transformers. Enclosed in a drawn steel case, the transformer is completely potted in epoxy. Frequency response 30 Hz. to 30 Khz. at full rated power (+/- 1 db max. ref. 1 Khz) minimum. Lead connection is via 10 bottom mounted lugs. All units include 40% screen taps for Ultra-Linear operation (if desired). Finished in a black powder paint (to match our 300P series power transformers). Typical applications - Push-Pull: triode, Ultra-Linear pentode, pentode and tetrode connected audio output.
Request a Quote Datasheet
Description
Features Designed for push-pull tube output circuits. A perfect match to our 300P potted power transformers. Enclosed in a drawn steel case, the transformer is completely potted in epoxy. Frequency response 30 Hz. to 30 Khz. at full rated power (+/- 1 db max. ref. 1 Khz) minimum. Lead connection is via 10 bottom mounted lugs. All units include 40% screen taps for Ultra-Linear operation (if desired). Finished in a black powder paint (to match our 300P series power transformers). Typical applications - Push-Pull: triode, Ultra-Linear pentode, pentode and tetrode connected audio output.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Classic Transformers - 1650RP - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Classic Transformers
1650RP
Transformers - Classic Transformers 1650RP
Features Designed for push-pull tube output circuits. A perfect match to our 300P potted power transformers. Enclosed in a drawn steel case, the transformer is completely potted in epoxy. Frequency response 30 Hz. to 30 Khz. at full rated power (+/- 1 db max. ref. 1 Khz) minimum. Lead connection is via 10 bottom mounted lugs. All units include 40% screen taps for Ultra-Linear operation (if desired). Finished in a black powder paint (to match our 300P series power transformers). Typical applications - Push-Pull: triode, Ultra-Linear pentode, pentode and tetrode connected audio output.

Features

  • Designed for push-pull tube output circuits.
  • A perfect match to our 300P potted power transformers.
  • Enclosed in a drawn steel case, the transformer is completely potted in epoxy.
  • Frequency response 30 Hz. to 30 Khz. at full rated power (+/- 1 db max. ref. 1 Khz) minimum.
  • Lead connection is via 10 bottom mounted lugs.
  • All units include 40% screen taps for Ultra-Linear operation (if desired).
  • Finished in a black powder paint (to match our 300P series power transformers).
  • Typical applications - Push-Pull: triode, Ultra-Linear pentode, pentode and tetrode connected audio output.
Supplier's Site
Audio Transformers - 1650RP-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
1650RP-ND
Audio Transformers 1650RP-ND
5k Impedance Primary Ohms 4, 8, 16 Impedance Secondary Ohms Audio Transformer 30Hz ~ 30kHz Through Hole

5k Impedance Primary Ohms 4, 8, 16 Impedance Secondary Ohms Audio Transformer 30Hz ~ 30kHz Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
1650RP
Audio Transformers / Signal Transformers 1650RP
Audio Transformers / Signal Transformers Push-Pull, Potted Primary 5000CT, 100W

Audio Transformers / Signal Transformers Push-Pull, Potted Primary 5000CT, 100W

Buy Now Datasheet
Shenzhen, China
Transformers - Audio Transformers
1650RP
Transformers - Audio Transformers 1650RP
TRANSFORMR AUDIO 5KCT 4/8/16 IMP

TRANSFORMR AUDIO 5KCT 4/8/16 IMP

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers Transformers
Product Number 1650RP 1650RP-ND 1650RP 1650RP
Product Name Transformers - Classic Transformers Audio Transformers Audio Transformers / Signal Transformers Transformers - Audio Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Audio Transformers - Signal Level - 106X - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Audio Transformers - 1140-MS-A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
4 suppliers
Transformers - Audio Transformers - Tube/Valve Audio - 124F - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Encapsulated Coil Transformer
Standards RoHS
View Details
2 suppliers
Transformers - Audio Transformers - 125DSE - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers