Hammond Manufacturing Company Inc. Transformers - Classic Transformers 1650PAP

Description
Features Designed for push-pull tube output circuits. A perfect match to our 300P potted power transformers. Enclosed in a drawn steel case, the transformer is completely potted in epoxy. Frequency response 30 Hz. to 30 Khz. at full rated power (+/- 1 db max. ref. 1 Khz) minimum. Lead connection is via 10 bottom mounted lugs. All units include 40% screen taps for Ultra-Linear operation (if desired). Finished in a black powder paint (to match our 300P series power transformers). Typical applications - Push-Pull: triode, Ultra-Linear pentode, pentode and tetrode connected audio output.
Request a Quote Datasheet
Description
Features Designed for push-pull tube output circuits. A perfect match to our 300P potted power transformers. Enclosed in a drawn steel case, the transformer is completely potted in epoxy. Frequency response 30 Hz. to 30 Khz. at full rated power (+/- 1 db max. ref. 1 Khz) minimum. Lead connection is via 10 bottom mounted lugs. All units include 40% screen taps for Ultra-Linear operation (if desired). Finished in a black powder paint (to match our 300P series power transformers). Typical applications - Push-Pull: triode, Ultra-Linear pentode, pentode and tetrode connected audio output.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Classic Transformers - 1650PAP - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Classic Transformers
1650PAP
Transformers - Classic Transformers 1650PAP
Features Designed for push-pull tube output circuits. A perfect match to our 300P potted power transformers. Enclosed in a drawn steel case, the transformer is completely potted in epoxy. Frequency response 30 Hz. to 30 Khz. at full rated power (+/- 1 db max. ref. 1 Khz) minimum. Lead connection is via 10 bottom mounted lugs. All units include 40% screen taps for Ultra-Linear operation (if desired). Finished in a black powder paint (to match our 300P series power transformers). Typical applications - Push-Pull: triode, Ultra-Linear pentode, pentode and tetrode connected audio output.

Features

  • Designed for push-pull tube output circuits.
  • A perfect match to our 300P potted power transformers.
  • Enclosed in a drawn steel case, the transformer is completely potted in epoxy.
  • Frequency response 30 Hz. to 30 Khz. at full rated power (+/- 1 db max. ref. 1 Khz) minimum.
  • Lead connection is via 10 bottom mounted lugs.
  • All units include 40% screen taps for Ultra-Linear operation (if desired).
  • Finished in a black powder paint (to match our 300P series power transformers).
  • Typical applications - Push-Pull: triode, Ultra-Linear pentode, pentode and tetrode connected audio output.
Supplier's Site
Transformers - 1650PAP - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
1650PAP
Transformers 1650PAP
AUDIO TX 6.6K OHM 60 WATT POTT

AUDIO TX 6.6K OHM 60 WATT POTT

Buy Now
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
1650PAP
Audio Transformers / Signal Transformers 1650PAP
Audio Transformers / Signal Transformers AUDIO TX 6.6K OHM 60 WATT POTT

Audio Transformers / Signal Transformers AUDIO TX 6.6K OHM 60 WATT POTT

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers
Product Number 1650PAP 1650PAP 1650PAP
Product Name Transformers - Classic Transformers Transformers Audio Transformers / Signal Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Audio Transformers - Signal Level - 101P - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Chokes & Reactors - 157L - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
2 suppliers
Transformers - Line Transformers - Autotransformers - 170B - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation
Winding Turns Step-Up Transformer; Step-Down Transformer
View Details
5 suppliers
Transformers - Chokes & Reactors - 154B - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
2 suppliers