Hammond Manufacturing Company Inc. Transformers - Power Transformers 164J56

Description
Features 20 output voltages to choose from (5 - 120VAC R.M.S.) Six VA size models available from - 1.1 to 36VA Both series operate on 50/60 Hz current Low profile, split bobbin design. Dual winding secondaries, non-concentrically wound Units are designed so that all windings must be used Low primary to secondary coupling - no electrostatic shield required. Choice of economical single primary 115V (164 series) or universal dual primary 115/230V (162 series) - either model 50/60 Hz operation. High insulation - Hipot of 2,500V RMS. Class B insulation - 130 degrees C. No mounting hardware required on 1.1 and 2.4 VA sizes, two hole mounting on 6, 12 and 20VA sizes, four hole mounting on 36VA size (mounting screws not provided). P.C. board mount with industry standard pin spacing. c UL us recognized
Request a Quote
Description
Features 20 output voltages to choose from (5 - 120VAC R.M.S.) Six VA size models available from - 1.1 to 36VA Both series operate on 50/60 Hz current Low profile, split bobbin design. Dual winding secondaries, non-concentrically wound Units are designed so that all windings must be used Low primary to secondary coupling - no electrostatic shield required. Choice of economical single primary 115V (164 series) or universal dual primary 115/230V (162 series) - either model 50/60 Hz operation. High insulation - Hipot of 2,500V RMS. Class B insulation - 130 degrees C. No mounting hardware required on 1.1 and 2.4 VA sizes, two hole mounting on 6, 12 and 20VA sizes, four hole mounting on 36VA size (mounting screws not provided). P.C. board mount with industry standard pin spacing. c UL us recognized
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transformers - Power Transformers - 164J56 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Power Transformers
164J56
Transformers - Power Transformers 164J56
Features 20 output voltages to choose from (5 - 120VAC R.M.S.) Six VA size models available from - 1.1 to 36VA Both series operate on 50/60 Hz current Low profile, split bobbin design. Dual winding secondaries, non-concentrically wound Units are designed so that all windings must be used Low primary to secondary coupling - no electrostatic shield required. Choice of economical single primary 115V (164 series) or universal dual primary 115/230V (162 series) - either model 50/60 Hz operation. High insulation - Hipot of 2,500V RMS. Class B insulation - 130 degrees C. No mounting hardware required on 1.1 and 2.4 VA sizes, two hole mounting on 6, 12 and 20VA sizes, four hole mounting on 36VA size (mounting screws not provided). P.C. board mount with industry standard pin spacing. c UL us recognized

Features

  • 20 output voltages to choose from (5 - 120VAC R.M.S.)
  • Six VA size models available from - 1.1 to 36VA
  • Both series operate on 50/60 Hz current
  • Low profile, split bobbin design.
  • Dual winding secondaries, non-concentrically wound
  • Units are designed so that all windings must be used
  • Low primary to secondary coupling - no electrostatic shield required.
  • Choice of economical single primary 115V (164 series) or universal dual primary 115/230V (162 series) - either model 50/60 Hz operation.
  • High insulation - Hipot of 2,500V RMS.
  • Class B insulation - 130 degrees C.
  • No mounting hardware required on 1.1 and 2.4 VA sizes, two hole mounting on 6, 12 and 20VA sizes, four hole mounting on 36VA size (mounting screws not provided). P.C. board mount with industry standard pin spacing.
  • c UL us recognized
Supplier's Site
Transformers - 164J56 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
164J56
Transformers 164J56
POWER TX 36VA 115V 50/60HZ

POWER TX 36VA 115V 50/60HZ

Buy Now
Shenzhen, China
Transformers - Power Transformers
164J56
Transformers - Power Transformers 164J56
PWR XFMR LAMINATED 36VA TH

PWR XFMR LAMINATED 36VA TH

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Power Transformers Power Transformers Power Transformers
Product Number 164J56 164J56 164J56
Product Name Transformers - Power Transformers Transformers Transformers - Power Transformers
Transformer Type Electronics; Power Transformer Laminated Core
Output Voltage 28 volts 28 to 56 volts
Power Rating (VA) 36 VA 36 VA 36 VA
Standards / Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 164E24 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 12 volts
Power Rating (VA) 2.4 VA
View Details
4 suppliers
Transformers - Power Transformers - 166J18 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 18 volts
Power Rating (VA) 18 VA
View Details
4 suppliers
Transformers - Power Transformers - 1182N117 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Construction Toroidal Core
Output Voltage 117 volts
View Details
5 suppliers
Transformers - Power Transformers - 1182S15 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Construction Toroidal Core
Output Voltage 15 volts
View Details
4 suppliers