Features
PWR XFMR LAMINATED 20VA TH
PWR XFMR LAMINATED 20VA TH
| Hammond Manufacturing Company Inc. | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | 164H56 | HM4336-ND | 164H56 | 164H56 |
| Product Name | Transformers - Power Transformers | Power Transformers | Transformers | Transformers - Power Transformers |
| Transformer Type | Electronics; Power Transformer | Power Transformer | Laminated Core | |
| Output Voltage | 28 volts | 28 to 56 volts | 28 to 56 volts | |
| Power Rating (VA) | 20 VA | 20 VA | 20 VA | 20 VA |
| Standards / Compliance | RoHS | |||
| Mounting | Chip Transformer | PCB/SMD |