Features
PWR XFMR LAMINATED 12VA TH
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers |
| Product Number | 164G56 | 164G56 | 164G56 |
| Product Name | Transformers - Power Transformers | Transformers | Transformers - Power Transformers |
| Transformer Type | Electronics; Power Transformer | Laminated Core | |
| Output Voltage | 28 volts | 28 to 56 volts | |
| Power Rating (VA) | 12 VA | 12 VA | 12 VA |
| Standards / Compliance | RoHS |