Features
PWR XFMR LAMINATED 12VA TH
PWR XFMR LAMINATED 12VA TH
| Hammond Manufacturing Company Inc. | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | 164G120 | HM4318-ND | 164G120 | 164G120 |
| Product Name | Transformers - Power Transformers | Power Transformers | Transformers | Transformers - Power Transformers |
| Transformer Type | Electronics; Power Transformer | Power Transformer | Laminated Core | |
| Output Voltage | 60 volts | 60 to 120 volts | 60 to 120 volts | |
| Power Rating (VA) | 12 VA | 12 VA | 12 VA | 12 VA |
| Standards / Compliance | RoHS | |||
| Mounting | Chip Transformer | PCB/SMD |