Features
PWR XFMR LAMINATED 2.4VA TH
| Hammond Manufacturing Company Inc. | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers |
| Product Number | 164E28 | HM4303-ND | 164E28 |
| Product Name | Transformers - Power Transformers | Power Transformers | Transformers |
| Transformer Type | Electronics; Power Transformer | Power Transformer | |
| Output Voltage | 14 volts | 14 to 28 volts | |
| Power Rating (VA) | 2.4 VA | 2.4 VA | 2.4 VA |
| Standards / Compliance | RoHS | ||
| Mounting | Chip Transformer |