Features
PWR XFMR LAMINATED 1.1VA TH
PWR XFMR LAMINATED 1.1VA TH
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | 164D16 | 164D16 | HM4290-ND | 164D16 |
| Product Name | Transformers - Power Transformers | Transformers | Power Transformers | Transformers - Power Transformers |
| Transformer Type | Electronics; Power Transformer | Power Transformer | Laminated Core | |
| Output Voltage | 8 volts | 8 to 16 volts | 8 to 16 volts | |
| Power Rating (VA) | 1.1 VA | 1.1 VA | 1.1 VA | 1.1 VA |
| Standards / Compliance | RoHS | |||
| Mounting | Chip Transformer | PCB/SMD |