Features
PWR XFMR LAMINATED 36VA TH
PWR XFMR LAMINATED 36VA TH
| Hammond Manufacturing Company Inc. | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | 162J24 | HM4277-ND | 162J24 | 162J24 |
| Product Name | Transformers - Power Transformers | Power Transformers | Transformers | Transformers - Power Transformers |
| Transformer Type | Electronics; Power Transformer | Power Transformer | Laminated Core | |
| Output Voltage | 12 volts | 12 to 24 volts | 12 to 24 volts | |
| Power Rating (VA) | 36 VA | 36 VA | 36 VA | 36 VA |
| Standards / Compliance | RoHS | |||
| Mounting | Chip Transformer | PCB/SMD |