Features
PWR XFMR LAMINATED 20VA TH
PWR XFMR LAMINATED 20VA TH
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | 162H48 | 162H48 | HM2095-ND | 162H48 |
| Product Name | Transformers - Power Transformers | Transformers | Power Transformers | Transformers - Power Transformers |
| Transformer Type | Electronics; Power Transformer | Power Transformer | ||
| Output Voltage | 24 volts | 24 to 48 volts | ||
| Power Rating (VA) | 20 VA | 20 VA | 20 VA | |
| Standards / Compliance | RoHS | |||
| Mounting | Chip Transformer | PCB/SMD |