Hammond Manufacturing Company Inc. Transformers - Power Transformers 162F12

Description
Features 20 output voltages to choose from (5 - 120VAC R.M.S.) Six VA size models available from - 1.1 to 36VA Both series operate on 50/60 Hz current Low profile, split bobbin design. Dual winding secondaries, non-concentrically wound Units are designed so that all windings must be used Low primary to secondary coupling - no electrostatic shield required. Choice of economical single primary 115V (164 series) or universal dual primary 115/230V (162 series) - either model 50/60 Hz operation. High insulation - Hipot of 2,500V RMS. Class B insulation - 130 degrees C. No mounting hardware required on 1.1 and 2.4 VA sizes, two hole mounting on 6, 12 and 20VA sizes, four hole mounting on 36VA size (mounting screws not provided). P.C. board mount with industry standard pin spacing. c UL us recognized
Request a Quote Datasheet
Description
Features 20 output voltages to choose from (5 - 120VAC R.M.S.) Six VA size models available from - 1.1 to 36VA Both series operate on 50/60 Hz current Low profile, split bobbin design. Dual winding secondaries, non-concentrically wound Units are designed so that all windings must be used Low primary to secondary coupling - no electrostatic shield required. Choice of economical single primary 115V (164 series) or universal dual primary 115/230V (162 series) - either model 50/60 Hz operation. High insulation - Hipot of 2,500V RMS. Class B insulation - 130 degrees C. No mounting hardware required on 1.1 and 2.4 VA sizes, two hole mounting on 6, 12 and 20VA sizes, four hole mounting on 36VA size (mounting screws not provided). P.C. board mount with industry standard pin spacing. c UL us recognized
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Power Transformers - 162F12 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Power Transformers
162F12
Transformers - Power Transformers 162F12
Features 20 output voltages to choose from (5 - 120VAC R.M.S.) Six VA size models available from - 1.1 to 36VA Both series operate on 50/60 Hz current Low profile, split bobbin design. Dual winding secondaries, non-concentrically wound Units are designed so that all windings must be used Low primary to secondary coupling - no electrostatic shield required. Choice of economical single primary 115V (164 series) or universal dual primary 115/230V (162 series) - either model 50/60 Hz operation. High insulation - Hipot of 2,500V RMS. Class B insulation - 130 degrees C. No mounting hardware required on 1.1 and 2.4 VA sizes, two hole mounting on 6, 12 and 20VA sizes, four hole mounting on 36VA size (mounting screws not provided). P.C. board mount with industry standard pin spacing. c UL us recognized

Features

  • 20 output voltages to choose from (5 - 120VAC R.M.S.)
  • Six VA size models available from - 1.1 to 36VA
  • Both series operate on 50/60 Hz current
  • Low profile, split bobbin design.
  • Dual winding secondaries, non-concentrically wound
  • Units are designed so that all windings must be used
  • Low primary to secondary coupling - no electrostatic shield required.
  • Choice of economical single primary 115V (164 series) or universal dual primary 115/230V (162 series) - either model 50/60 Hz operation.
  • High insulation - Hipot of 2,500V RMS.
  • Class B insulation - 130 degrees C.
  • No mounting hardware required on 1.1 and 2.4 VA sizes, two hole mounting on 6, 12 and 20VA sizes, four hole mounting on 36VA size (mounting screws not provided). P.C. board mount with industry standard pin spacing.
  • c UL us recognized
Supplier's Site
Power Transformers - HM4246-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
HM4246-ND
Power Transformers HM4246-ND
PWR XFMR LAMINATED 6VA TH

PWR XFMR LAMINATED 6VA TH

Buy Now Datasheet
Transformers - 162F12 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
162F12
Transformers 162F12
POWER TX 6VA 115/230

POWER TX 6VA 115/230

Buy Now
Shenzhen, China
Transformers - Power Transformers
162F12
Transformers - Power Transformers 162F12
PWR XFMR LAMINATED 6VA TH

PWR XFMR LAMINATED 6VA TH

Supplier's Site
TRANSFORMER, PC MT, 6VA, 12.6VCT@.5A, 6.3V@1A - 70180961 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRANSFORMER, PC MT, 6VA, 12.6VCT@.5A, 6.3V@1A
70180961
TRANSFORMER, PC MT, 6VA, 12.6VCT@.5A, 6.3V@1A 70180961
Features: 50/60 Hz Current Low Profile, Split Bobbin Design Dual Winding Secondaries, Non-Concentrically Wound Low Primary to Secondary Coupling — No Electrostatic Shield Required High Insulation — Hipot of 2500 VRMS Class B Insulation — 130°C c UL us Recognized

Features:

  • 50/60 Hz Current
  • Low Profile, Split Bobbin Design
  • Dual Winding Secondaries, Non-Concentrically Wound
  • Low Primary to Secondary Coupling — No Electrostatic Shield Required
  • High Insulation — Hipot of 2500 VRMS
  • Class B Insulation — 130°C
  • c UL us Recognized
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Power Transformers Power Transformers Power Transformers Power Transformers Power Transformers
Product Number 162F12 HM4246-ND 162F12 162F12 70180961
Product Name Transformers - Power Transformers Power Transformers Transformers Transformers - Power Transformers TRANSFORMER, PC MT, 6VA, 12.6VCT@.5A, 6.3V@1A
Transformer Type Electronics; Power Transformer Power Transformer Laminated Core Isolation
Output Voltage 6.3 volts 6.3 to 12.6 volts 6.3 to 12.6 volts
Power Rating (VA) 6 VA 6 VA 6 VA 6 VA
Standards / Compliance RoHS
Mounting Chip Transformer PCB/SMD
Unlock Full Specs
to access all available technical data