Features
PWR XFMR LAMINATED 1.1VA TH
PWR XFMR LAMINATED 1.1VA TH
| Hammond Manufacturing Company Inc. | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | 162D28 | HM4230-ND | 162D28 | 162D28 |
| Product Name | Transformers - Power Transformers | Power Transformers | Transformers | Transformers - Power Transformers |
| Transformer Type | Electronics; Power Transformer | Power Transformer | Laminated Core | |
| Output Voltage | 14 volts | 14 to 28 volts | 14 to 28 volts | |
| Power Rating (VA) | 1.1 VA | 1.1 VA | 1.1 VA | 1.1 VA |
| Standards / Compliance | RoHS | |||
| Mounting | Chip Transformer | PCB/SMD |