Hammond Manufacturing Company Inc. Transformers - Audio Transformers - Tube/Valve Audio 1626SEA

Description
Features "Over designed" for high fidelity, single ended, Class-A, tube output circuits (triode, tetrode or pentode tubes). Enclosed (shielded), four slot, chassis Type "X" mounting. Frequency response at least 20 Hz. to 20 Khz. at full rated power (+/- 1 db max., ref. 1 Khz.) Insulated flexible leads 8" min. For maximum versatility, all units (except the 1642SE & 1638SEA) include a 40% screen tap for Ultra-Linear, tetrode/pentode operation (if desired). The 1642SE & 1638SEA do NOT include this screen tap as they were designed principally for high impedance triode tubes. High quality laminations, (M6) grain oriented silicon steel. Core is gapped to reduce core saturation in Class-A tube amplifier circuits. For general purpose or replacement use in single ended tube output circuits see our 125SE Series.
Request a Quote
Description
Features "Over designed" for high fidelity, single ended, Class-A, tube output circuits (triode, tetrode or pentode tubes). Enclosed (shielded), four slot, chassis Type "X" mounting. Frequency response at least 20 Hz. to 20 Khz. at full rated power (+/- 1 db max., ref. 1 Khz.) Insulated flexible leads 8" min. For maximum versatility, all units (except the 1642SE & 1638SEA) include a 40% screen tap for Ultra-Linear, tetrode/pentode operation (if desired). The 1642SE & 1638SEA do NOT include this screen tap as they were designed principally for high impedance triode tubes. High quality laminations, (M6) grain oriented silicon steel. Core is gapped to reduce core saturation in Class-A tube amplifier circuits. For general purpose or replacement use in single ended tube output circuits see our 125SE Series.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transformers - Audio Transformers - Tube/Valve Audio - 1626SEA - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Audio Transformers - Tube/Valve Audio
1626SEA
Transformers - Audio Transformers - Tube/Valve Audio 1626SEA
Features "Over designed" for high fidelity, single ended, Class-A, tube output circuits (triode, tetrode or pentode tubes). Enclosed (shielded), four slot, chassis Type "X" mounting. Frequency response at least 20 Hz. to 20 Khz. at full rated power (+/- 1 db max., ref. 1 Khz.) Insulated flexible leads 8" min. For maximum versatility, all units (except the 1642SE & 1638SEA) include a 40% screen tap for Ultra-Linear, tetrode/pentode operation (if desired). The 1642SE & 1638SEA do NOT include this screen tap as they were designed principally for high impedance triode tubes. High quality laminations, (M6) grain oriented silicon steel. Core is gapped to reduce core saturation in Class-A tube amplifier circuits. For general purpose or replacement use in single ended tube output circuits see our 125SE Series.

Features

  • "Over designed" for high fidelity, single ended, Class-A, tube output circuits (triode, tetrode or pentode tubes).
  • Enclosed (shielded), four slot, chassis Type "X" mounting.
  • Frequency response at least 20 Hz. to 20 Khz. at full rated power (+/- 1 db max., ref. 1 Khz.)
  • Insulated flexible leads 8" min.
  • For maximum versatility, all units (except the 1642SE & 1638SEA) include a 40% screen tap for Ultra-Linear, tetrode/pentode operation (if desired). The 1642SE & 1638SEA do NOT include this screen tap as they were designed principally for high impedance triode tubes.
  • High quality laminations, (M6) grain oriented silicon steel.
  • Core is gapped to reduce core saturation in Class-A tube amplifier circuits.
  • For general purpose or replacement use in single ended tube output circuits see our 125SE Series.
Supplier's Site
Transformers - 1626SEA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
1626SEA
Transformers 1626SEA
AUDIO TX 600 OHM 25 WATT

AUDIO TX 600 OHM 25 WATT

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Transformers Transformers
Product Number 1626SEA 1626SEA
Product Name Transformers - Audio Transformers - Tube/Valve Audio Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Chokes & Reactors - 193MP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
2 suppliers
Transformers - Audio Transformers - 1140-LN-A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
3 suppliers
Transformers - Chokes & Reactors - 1535G - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Encapsulated Coil Transformer
Standards RoHS
View Details
Transformers - Classic Transformers - 1750V - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
5 suppliers