Features
Part Details
Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)
Part No - Part No - Size - Secondary (RMS)
Single Primary - Dual Primary
115V - 115/230V - VA - Series - Parallel
161C10 - - 0.5 10V C.T. @ 50ma 5V @ 100ma
161D10 - 160D10 - 1 10V C.T. @ 90ma 5V @ 180ma
161FA10 - 160F10 - 1.2 10V C.T. @ 120ma 5V @ 240ma
161GA10 - 160G10 - 4.4 10V C.T. @ 440ma 5V @ 880ma
161J10 - 160J10 - 10 10V C.T. @ 1A 5V @ 2A
161H10 - 160H10 - 24 10V C.T. @ 2.4A 5V @ 4.8A
161C12 - - 0.5 12.6V C.T. @ 40ma 6.3V @ 80ma
161D12 - 160D12 - 1 12.6V C.T. @ 70ma 6.3V @ 140ma
161FA12 - 160F12 - 1.2 12.6V C.T. @ 100ma 6.3V @ 200ma
161GA12 - 160G12 - 4.4 12.6V C.T. @ 350ma 6.3V @ 700ma
161K12 - 160K12 - 10 12.6V C.T. @ 800ma 6.3V @ 1.6A
161H12 - 160H12 - 24 12.6V C.T. @ 2A 6.3V @ 4A
161C16 - - 0.5 16V C.T. @ 31.3ma 8V @ 62.5ma
161D16 - 160D16 - 1 16V C.T. @ 55ma 8V @ 110ma
161EA16 - 160E16 - 1.2 16V C.T. @ 75ma 8V @ 150ma
161FA16 - 160F16 - 4.4 16V C.T. @ 260ma 8V @ 520ma
161G16 - 160G16 - 10 16V C.T. @ 640ma 8V @ 1.28A
161H16 - 160H16 - 24 16V C.T. @ 1.5A 8V @ 3A
161D20 - 160D20 - 1 20V C.T. @ 45ma 10V @ 90ma
161EA20 - 160E20 - 1.2 20V C.T. @ 60ma 10V @ 120ma
161FA20 - 160F20 - 4.4 20V C.T. @ 220ma 10V @ 440ma
161G20 - 160G20 - 10 20V C.T. @ 500ma 10V @ 1A
161H20 - 160H20 - 24 20V C.T. @ 1.2A 10V @ 2.4A
161D24 - 160D24 - 1 24V C.T. @ 35ma 12V @ 70ma
161E24 - 160E24 - 1.2 24V C.T. @ 50ma 12V @ 100ma
161F24 - 160F24 - 4.4 24V C.T. @ 180ma 12V @ 360ma
161G24 - 160G24 - 10 24V C.T. @ 450ma 12V @ 900ma
161H24 - 160H24 - 24 24V C.T. @ 1A 12V @ 2A
161D28 - 160D28 - 1 28V C.T. @ 30ma 14V @ 60ma
161E28 - 160E28 - 1.2 28V C.T. @ 40ma 14V @ 80ma
161F28 - 160F28 - 4.4 28V C.T. @ 160ma 14V @ 320ma
161G28 - 160G28 - 10 28V C.T. @ 360ma 14V @ 720ma
161H28 - 160H28 - 24 28V C.T. @ 800ma 14V @ 1.6A
161D34 - 160D34 - 1 34V C.T. @ 25ma 17V @ 50ma
161E34 - 160E34 - 1.2 34V C.T. @ 35ma 17V @ 70ma
161F34 - 160F34 - 4.4 34V C.T. @ 125ma 17V @ 250ma
161G34 - 160G34 - 10 34V C.T. @ 300ma 17V @ 600ma
161H34 - 160H34 - 24 34V C.T. @ 700ma 17V @ 1.4A
161D40 - 160D40 - 1 40V C.T. @ 20ma 20V @ 40ma
161E40 - 160E40 - 1.2 40V C.T. @ 30ma 20V @ 60ma
161F40 - 160F40 - 4.4 40V C.T. @ 110ma 20V @ 220ma
161G40 - 160G40 - 10 40V C.T. @ 250ma 20V @ 500ma
161H40 - 160H40 - 24 40V C.T. @ 600ma 20V @ 1.2A
161D56 - 160D56 - 1 56V C.T. @ 15ma 28V @ 30ma
161E56 - 160E56 - 1.2 56V C.T. @ 20ma 28V @ 40ma
161F56 - 160F56 - 4.4 56V C.T. @ 80ma 28V @ 160ma
161G56 - 160G56 - 10 56V C.T. @ 180ma 28V @ 360ma
161H56 - 160H56 - 24 56V C.T. @ 420ma 28V @ 840ma
161D120 - 160D120 - 1 120V C.T. @ 8ma 60V @ 16ma
161E120 - 160E120 - 1.2 120V C.T. @ 10ma 60V @ 20ma
161F120 - 160F120 - 4.4 120V C.T. @ 35ma 60V @ 70ma
161G120 - 160G120 - 10 120V C.T. @ 85ma 60V @ 170ma
161H120 - 160H120 - 24 120V C.T. @ 200ma 60V @ 400ma
Mechanical & Schematic Data (160 Series):
Units shown: inch. Switch units to: mm
Size - Overall Dimensions
(VA) - A - B - C - D Thickness - D Width - E - F Thickness - F Width - G - H - J
1 1.00 1.38 0.83 0.02 0.04 1.20 - - 0.20 N/A N/A
1.2 1.38 1.19 1.22 0.02 0.04 1.00 - - 0.20 N/A N/A
4.4 1.69 1.25 1.45 0.02 0.04 1.10 0.03 0.12 0.25 1.67 0.46
10 1.94 1.44 1.69 0.02 0.04 1.30 0.03 0.19 0.25 1.89 0.57
24 1.63 2.25 1.38 0.02 0.04 2.10 - - 0.25 N/A N/A
Mechanical & Schematic Data (161 Series):
Units shown: inch. Switch units to: mm
Size - Overall Dimensions
(VA) - A - B - C - D Thickness - D Width - E - F Thickness - F Width - G - H - J
0.5 1.00 0.94 0.84 0.025 0.03 0.78 - - 0.25 -
1 1.00 1.38 0.83 0.02 0.04 1.20 - - 0.25 -
1.2 1.38 1.19 1.22 0.02 0.04 1.00 - - 0.31 -
4.4 1.69 1.25 1.45 0.02 0.04 1.10 0.03 0.12 0.40 1.67 0.44
10 1.94 1.44 1.69 0.02 0.04 1.30 0.03 0.19 0.40 1.89 0.55
24 1.63 2.25 1.38 0.02 0.04 2.10 - - 0.40 -
PWR XFMR LAMINATED 4.4VA TH
PWR XFMR LAMINATED 4.4VA TH
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | 161FA16 | 161FA16 | HM4197-ND | 161FA16 |
| Product Name | Transformers - Power Transformers | Transformers | Power Transformers | Transformers - Power Transformers |
| Transformer Type | Electronics; Power Transformer | Power Transformer | Laminated Core | |
| Output Voltage | 8 volts | 10 to 20 volts | 10 to 20 volts | |
| Power Rating (VA) | 4.4 VA | 4.4 VA | 4.4 VA | 4.4 VA |
| Standards / Compliance | RoHS | |||
| Mounting | Chip Transformer | PCB/SMD |