Hammond Manufacturing Company Inc. Transformers - Power Transformers 161D56

Description
Features 20 output voltages to choose from (5 - 120VAC R.M.S.) Six VA size models available from - .5 to 24 VA Vertical mount, split bobbin design. 1.2, 4.4, 10, 24 VA models are non-concentric wound. 0.5 and 1 VA are both concentric wound. Low primary to secondary coupling - no electrostatic shield required. Choice of economical single primary 115V - 60 Hz only (161 series) or the universal dual primary 115/230V - 50/60 Hz (160 series). High insulation - Hipot of 2,000V RMS. Class B insulation - 130 degrees C. CSA certified (File # LR3902) and UL recognized (File #E207860). Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No - Part No - Size - Secondary (RMS) Single Primary - Dual Primary 115V - 115/230V - VA - Series - Parallel 161C10 - - 0.5 10V C.T. @ 50ma 5V @ 100ma 161D10 - 160D10 - 1 10V C.T. @ 90ma 5V @ 180ma 161FA10 - 160F10 - 1.2 10V C.T. @ 120ma 5V @ 240ma 161GA10 - 160G10 - 4.4 10V C.T. @ 440ma 5V @ 880ma 161J10 - 160J10 - 10 10V C.T. @ 1A 5V @ 2A 161H10 - 160H10 - 24 10V C.T. @ 2.4A 5V @ 4.8A 161C12 - - 0.5 12.6V C.T. @ 40ma 6.3V @ 80ma 161D12 - 160D12 - 1 12.6V C.T. @ 70ma 6.3V @ 140ma 161FA12 - 160F12 - 1.2 12.6V C.T. @ 100ma 6.3V @ 200ma 161GA12 - 160G12 - 4.4 12.6V C.T. @ 350ma 6.3V @ 700ma 161K12 - 160K12 - 10 12.6V C.T. @ 800ma 6.3V @ 1.6A 161H12 - 160H12 - 24 12.6V C.T. @ 2A 6.3V @ 4A 161C16 - - 0.5 16V C.T. @ 31.3ma 8V @ 62.5ma 161D16 - 160D16 - 1 16V C.T. @ 55ma 8V @ 110ma 161EA16 - 160E16 - 1.2 16V C.T. @ 75ma 8V @ 150ma 161FA16 - 160F16 - 4.4 16V C.T. @ 260ma 8V @ 520ma 161G16 - 160G16 - 10 16V C.T. @ 640ma 8V @ 1.28A 161H16 - 160H16 - 24 16V C.T. @ 1.5A 8V @ 3A 161D20 - 160D20 - 1 20V C.T. @ 45ma 10V @ 90ma 161EA20 - 160E20 - 1.2 20V C.T. @ 60ma 10V @ 120ma 161FA20 - 160F20 - 4.4 20V C.T. @ 220ma 10V @ 440ma 161G20 - 160G20 - 10 20V C.T. @ 500ma 10V @ 1A 161H20 - 160H20 - 24 20V C.T. @ 1.2A 10V @ 2.4A 161D24 - 160D24 - 1 24V C.T. @ 35ma 12V @ 70ma 161E24 - 160E24 - 1.2 24V C.T. @ 50ma 12V @ 100ma 161F24 - 160F24 - 4.4 24V C.T. @ 180ma 12V @ 360ma 161G24 - 160G24 - 10 24V C.T. @ 450ma 12V @ 900ma 161H24 - 160H24 - 24 24V C.T. @ 1A 12V @ 2A 161D28 - 160D28 - 1 28V C.T. @ 30ma 14V @ 60ma 161E28 - 160E28 - 1.2 28V C.T. @ 40ma 14V @ 80ma 161F28 - 160F28 - 4.4 28V C.T. @ 160ma 14V @ 320ma 161G28 - 160G28 - 10 28V C.T. @ 360ma 14V @ 720ma 161H28 - 160H28 - 24 28V C.T. @ 800ma 14V @ 1.6A 161D34 - 160D34 - 1 34V C.T. @ 25ma 17V @ 50ma 161E34 - 160E34 - 1.2 34V C.T. @ 35ma 17V @ 70ma 161F34 - 160F34 - 4.4 34V C.T. @ 125ma 17V @ 250ma 161G34 - 160G34 - 10 34V C.T. @ 300ma 17V @ 600ma 161H34 - 160H34 - 24 34V C.T. @ 700ma 17V @ 1.4A 161D40 - 160D40 - 1 40V C.T. @ 20ma 20V @ 40ma 161E40 - 160E40 - 1.2 40V C.T. @ 30ma 20V @ 60ma 161F40 - 160F40 - 4.4 40V C.T. @ 110ma 20V @ 220ma 161G40 - 160G40 - 10 40V C.T. @ 250ma 20V @ 500ma 161H40 - 160H40 - 24 40V C.T. @ 600ma 20V @ 1.2A 161D56 - 160D56 - 1 56V C.T. @ 15ma 28V @ 30ma 161E56 - 160E56 - 1.2 56V C.T. @ 20ma 28V @ 40ma 161F56 - 160F56 - 4.4 56V C.T. @ 80ma 28V @ 160ma 161G56 - 160G56 - 10 56V C.T. @ 180ma 28V @ 360ma 161H56 - 160H56 - 24 56V C.T. @ 420ma 28V @ 840ma 161D120 - 160D120 - 1 120V C.T. @ 8ma 60V @ 16ma 161E120 - 160E120 - 1.2 120V C.T. @ 10ma 60V @ 20ma 161F120 - 160F120 - 4.4 120V C.T. @ 35ma 60V @ 70ma 161G120 - 160G120 - 10 120V C.T. @ 85ma 60V @ 170ma 161H120 - 160H120 - 24 120V C.T. @ 200ma 60V @ 400ma Mechanical & Schematic Data (160 Series): Units shown: inch. Switch units to: mm Size - Overall Dimensions (VA) - A - B - C - D Thickness - D Width - E - F Thickness - F Width - G - H - J 1 1.00 1.38 0.83 0.02 0.04 1.20 - - 0.20 N/A N/A 1.2 1.38 1.19 1.22 0.02 0.04 1.00 - - 0.20 N/A N/A 4.4 1.69 1.25 1.45 0.02 0.04 1.10 0.03 0.12 0.25 1.67 0.46 10 1.94 1.44 1.69 0.02 0.04 1.30 0.03 0.19 0.25 1.89 0.57 24 1.63 2.25 1.38 0.02 0.04 2.10 - - 0.25 N/A N/A Mechanical & Schematic Data (161 Series): Units shown: inch. Switch units to: mm Size - Overall Dimensions (VA) - A - B - C - D Thickness - D Width - E - F Thickness - F Width - G - H - J 0.5 1.00 0.94 0.84 0.025 0.03 0.78 - - 0.25 - 1 1.00 1.38 0.83 0.02 0.04 1.20 - - 0.25 - 1.2 1.38 1.19 1.22 0.02 0.04 1.00 - - 0.31 - 4.4 1.69 1.25 1.45 0.02 0.04 1.10 0.03 0.12 0.40 1.67 0.44 10 1.94 1.44 1.69 0.02 0.04 1.30 0.03 0.19 0.40 1.89 0.55 24 1.63 2.25 1.38 0.02 0.04 2.10 - - 0.40 -
Request a Quote Datasheet
Description
Features 20 output voltages to choose from (5 - 120VAC R.M.S.) Six VA size models available from - .5 to 24 VA Vertical mount, split bobbin design. 1.2, 4.4, 10, 24 VA models are non-concentric wound. 0.5 and 1 VA are both concentric wound. Low primary to secondary coupling - no electrostatic shield required. Choice of economical single primary 115V - 60 Hz only (161 series) or the universal dual primary 115/230V - 50/60 Hz (160 series). High insulation - Hipot of 2,000V RMS. Class B insulation - 130 degrees C. CSA certified (File # LR3902) and UL recognized (File #E207860). Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No - Part No - Size - Secondary (RMS) Single Primary - Dual Primary 115V - 115/230V - VA - Series - Parallel 161C10 - - 0.5 10V C.T. @ 50ma 5V @ 100ma 161D10 - 160D10 - 1 10V C.T. @ 90ma 5V @ 180ma 161FA10 - 160F10 - 1.2 10V C.T. @ 120ma 5V @ 240ma 161GA10 - 160G10 - 4.4 10V C.T. @ 440ma 5V @ 880ma 161J10 - 160J10 - 10 10V C.T. @ 1A 5V @ 2A 161H10 - 160H10 - 24 10V C.T. @ 2.4A 5V @ 4.8A 161C12 - - 0.5 12.6V C.T. @ 40ma 6.3V @ 80ma 161D12 - 160D12 - 1 12.6V C.T. @ 70ma 6.3V @ 140ma 161FA12 - 160F12 - 1.2 12.6V C.T. @ 100ma 6.3V @ 200ma 161GA12 - 160G12 - 4.4 12.6V C.T. @ 350ma 6.3V @ 700ma 161K12 - 160K12 - 10 12.6V C.T. @ 800ma 6.3V @ 1.6A 161H12 - 160H12 - 24 12.6V C.T. @ 2A 6.3V @ 4A 161C16 - - 0.5 16V C.T. @ 31.3ma 8V @ 62.5ma 161D16 - 160D16 - 1 16V C.T. @ 55ma 8V @ 110ma 161EA16 - 160E16 - 1.2 16V C.T. @ 75ma 8V @ 150ma 161FA16 - 160F16 - 4.4 16V C.T. @ 260ma 8V @ 520ma 161G16 - 160G16 - 10 16V C.T. @ 640ma 8V @ 1.28A 161H16 - 160H16 - 24 16V C.T. @ 1.5A 8V @ 3A 161D20 - 160D20 - 1 20V C.T. @ 45ma 10V @ 90ma 161EA20 - 160E20 - 1.2 20V C.T. @ 60ma 10V @ 120ma 161FA20 - 160F20 - 4.4 20V C.T. @ 220ma 10V @ 440ma 161G20 - 160G20 - 10 20V C.T. @ 500ma 10V @ 1A 161H20 - 160H20 - 24 20V C.T. @ 1.2A 10V @ 2.4A 161D24 - 160D24 - 1 24V C.T. @ 35ma 12V @ 70ma 161E24 - 160E24 - 1.2 24V C.T. @ 50ma 12V @ 100ma 161F24 - 160F24 - 4.4 24V C.T. @ 180ma 12V @ 360ma 161G24 - 160G24 - 10 24V C.T. @ 450ma 12V @ 900ma 161H24 - 160H24 - 24 24V C.T. @ 1A 12V @ 2A 161D28 - 160D28 - 1 28V C.T. @ 30ma 14V @ 60ma 161E28 - 160E28 - 1.2 28V C.T. @ 40ma 14V @ 80ma 161F28 - 160F28 - 4.4 28V C.T. @ 160ma 14V @ 320ma 161G28 - 160G28 - 10 28V C.T. @ 360ma 14V @ 720ma 161H28 - 160H28 - 24 28V C.T. @ 800ma 14V @ 1.6A 161D34 - 160D34 - 1 34V C.T. @ 25ma 17V @ 50ma 161E34 - 160E34 - 1.2 34V C.T. @ 35ma 17V @ 70ma 161F34 - 160F34 - 4.4 34V C.T. @ 125ma 17V @ 250ma 161G34 - 160G34 - 10 34V C.T. @ 300ma 17V @ 600ma 161H34 - 160H34 - 24 34V C.T. @ 700ma 17V @ 1.4A 161D40 - 160D40 - 1 40V C.T. @ 20ma 20V @ 40ma 161E40 - 160E40 - 1.2 40V C.T. @ 30ma 20V @ 60ma 161F40 - 160F40 - 4.4 40V C.T. @ 110ma 20V @ 220ma 161G40 - 160G40 - 10 40V C.T. @ 250ma 20V @ 500ma 161H40 - 160H40 - 24 40V C.T. @ 600ma 20V @ 1.2A 161D56 - 160D56 - 1 56V C.T. @ 15ma 28V @ 30ma 161E56 - 160E56 - 1.2 56V C.T. @ 20ma 28V @ 40ma 161F56 - 160F56 - 4.4 56V C.T. @ 80ma 28V @ 160ma 161G56 - 160G56 - 10 56V C.T. @ 180ma 28V @ 360ma 161H56 - 160H56 - 24 56V C.T. @ 420ma 28V @ 840ma 161D120 - 160D120 - 1 120V C.T. @ 8ma 60V @ 16ma 161E120 - 160E120 - 1.2 120V C.T. @ 10ma 60V @ 20ma 161F120 - 160F120 - 4.4 120V C.T. @ 35ma 60V @ 70ma 161G120 - 160G120 - 10 120V C.T. @ 85ma 60V @ 170ma 161H120 - 160H120 - 24 120V C.T. @ 200ma 60V @ 400ma Mechanical & Schematic Data (160 Series): Units shown: inch. Switch units to: mm Size - Overall Dimensions (VA) - A - B - C - D Thickness - D Width - E - F Thickness - F Width - G - H - J 1 1.00 1.38 0.83 0.02 0.04 1.20 - - 0.20 N/A N/A 1.2 1.38 1.19 1.22 0.02 0.04 1.00 - - 0.20 N/A N/A 4.4 1.69 1.25 1.45 0.02 0.04 1.10 0.03 0.12 0.25 1.67 0.46 10 1.94 1.44 1.69 0.02 0.04 1.30 0.03 0.19 0.25 1.89 0.57 24 1.63 2.25 1.38 0.02 0.04 2.10 - - 0.25 N/A N/A Mechanical & Schematic Data (161 Series): Units shown: inch. Switch units to: mm Size - Overall Dimensions (VA) - A - B - C - D Thickness - D Width - E - F Thickness - F Width - G - H - J 0.5 1.00 0.94 0.84 0.025 0.03 0.78 - - 0.25 - 1 1.00 1.38 0.83 0.02 0.04 1.20 - - 0.25 - 1.2 1.38 1.19 1.22 0.02 0.04 1.00 - - 0.31 - 4.4 1.69 1.25 1.45 0.02 0.04 1.10 0.03 0.12 0.40 1.67 0.44 10 1.94 1.44 1.69 0.02 0.04 1.30 0.03 0.19 0.40 1.89 0.55 24 1.63 2.25 1.38 0.02 0.04 2.10 - - 0.40 -
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Power Transformers - 161D56 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Power Transformers
161D56
Transformers - Power Transformers 161D56
Features 20 output voltages to choose from (5 - 120VAC R.M.S.) Six VA size models available from - .5 to 24 VA Vertical mount, split bobbin design. 1.2, 4.4, 10, 24 VA models are non-concentric wound. 0.5 and 1 VA are both concentric wound. Low primary to secondary coupling - no electrostatic shield required. Choice of economical single primary 115V - 60 Hz only (161 series) or the universal dual primary 115/230V - 50/60 Hz (160 series). High insulation - Hipot of 2,000V RMS. Class B insulation - 130 degrees C. CSA certified (File # LR3902) and UL recognized (File #E207860). Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No - Part No - Size - Secondary (RMS) Single Primary - Dual Primary 115V - 115/230V - VA - Series - Parallel 161C10 - - 0.5 10V C.T. @ 50ma 5V @ 100ma 161D10 - 160D10 - 1 10V C.T. @ 90ma 5V @ 180ma 161FA10 - 160F10 - 1.2 10V C.T. @ 120ma 5V @ 240ma 161GA10 - 160G10 - 4.4 10V C.T. @ 440ma 5V @ 880ma 161J10 - 160J10 - 10 10V C.T. @ 1A 5V @ 2A 161H10 - 160H10 - 24 10V C.T. @ 2.4A 5V @ 4.8A 161C12 - - 0.5 12.6V C.T. @ 40ma 6.3V @ 80ma 161D12 - 160D12 - 1 12.6V C.T. @ 70ma 6.3V @ 140ma 161FA12 - 160F12 - 1.2 12.6V C.T. @ 100ma 6.3V @ 200ma 161GA12 - 160G12 - 4.4 12.6V C.T. @ 350ma 6.3V @ 700ma 161K12 - 160K12 - 10 12.6V C.T. @ 800ma 6.3V @ 1.6A 161H12 - 160H12 - 24 12.6V C.T. @ 2A 6.3V @ 4A 161C16 - - 0.5 16V C.T. @ 31.3ma 8V @ 62.5ma 161D16 - 160D16 - 1 16V C.T. @ 55ma 8V @ 110ma 161EA16 - 160E16 - 1.2 16V C.T. @ 75ma 8V @ 150ma 161FA16 - 160F16 - 4.4 16V C.T. @ 260ma 8V @ 520ma 161G16 - 160G16 - 10 16V C.T. @ 640ma 8V @ 1.28A 161H16 - 160H16 - 24 16V C.T. @ 1.5A 8V @ 3A 161D20 - 160D20 - 1 20V C.T. @ 45ma 10V @ 90ma 161EA20 - 160E20 - 1.2 20V C.T. @ 60ma 10V @ 120ma 161FA20 - 160F20 - 4.4 20V C.T. @ 220ma 10V @ 440ma 161G20 - 160G20 - 10 20V C.T. @ 500ma 10V @ 1A 161H20 - 160H20 - 24 20V C.T. @ 1.2A 10V @ 2.4A 161D24 - 160D24 - 1 24V C.T. @ 35ma 12V @ 70ma 161E24 - 160E24 - 1.2 24V C.T. @ 50ma 12V @ 100ma 161F24 - 160F24 - 4.4 24V C.T. @ 180ma 12V @ 360ma 161G24 - 160G24 - 10 24V C.T. @ 450ma 12V @ 900ma 161H24 - 160H24 - 24 24V C.T. @ 1A 12V @ 2A 161D28 - 160D28 - 1 28V C.T. @ 30ma 14V @ 60ma 161E28 - 160E28 - 1.2 28V C.T. @ 40ma 14V @ 80ma 161F28 - 160F28 - 4.4 28V C.T. @ 160ma 14V @ 320ma 161G28 - 160G28 - 10 28V C.T. @ 360ma 14V @ 720ma 161H28 - 160H28 - 24 28V C.T. @ 800ma 14V @ 1.6A 161D34 - 160D34 - 1 34V C.T. @ 25ma 17V @ 50ma 161E34 - 160E34 - 1.2 34V C.T. @ 35ma 17V @ 70ma 161F34 - 160F34 - 4.4 34V C.T. @ 125ma 17V @ 250ma 161G34 - 160G34 - 10 34V C.T. @ 300ma 17V @ 600ma 161H34 - 160H34 - 24 34V C.T. @ 700ma 17V @ 1.4A 161D40 - 160D40 - 1 40V C.T. @ 20ma 20V @ 40ma 161E40 - 160E40 - 1.2 40V C.T. @ 30ma 20V @ 60ma 161F40 - 160F40 - 4.4 40V C.T. @ 110ma 20V @ 220ma 161G40 - 160G40 - 10 40V C.T. @ 250ma 20V @ 500ma 161H40 - 160H40 - 24 40V C.T. @ 600ma 20V @ 1.2A 161D56 - 160D56 - 1 56V C.T. @ 15ma 28V @ 30ma 161E56 - 160E56 - 1.2 56V C.T. @ 20ma 28V @ 40ma 161F56 - 160F56 - 4.4 56V C.T. @ 80ma 28V @ 160ma 161G56 - 160G56 - 10 56V C.T. @ 180ma 28V @ 360ma 161H56 - 160H56 - 24 56V C.T. @ 420ma 28V @ 840ma 161D120 - 160D120 - 1 120V C.T. @ 8ma 60V @ 16ma 161E120 - 160E120 - 1.2 120V C.T. @ 10ma 60V @ 20ma 161F120 - 160F120 - 4.4 120V C.T. @ 35ma 60V @ 70ma 161G120 - 160G120 - 10 120V C.T. @ 85ma 60V @ 170ma 161H120 - 160H120 - 24 120V C.T. @ 200ma 60V @ 400ma Mechanical & Schematic Data (160 Series): Units shown: inch. Switch units to: mm Size - Overall Dimensions (VA) - A - B - C - D Thickness - D Width - E - F Thickness - F Width - G - H - J 1 1.00 1.38 0.83 0.02 0.04 1.20 - - 0.20 N/A N/A 1.2 1.38 1.19 1.22 0.02 0.04 1.00 - - 0.20 N/A N/A 4.4 1.69 1.25 1.45 0.02 0.04 1.10 0.03 0.12 0.25 1.67 0.46 10 1.94 1.44 1.69 0.02 0.04 1.30 0.03 0.19 0.25 1.89 0.57 24 1.63 2.25 1.38 0.02 0.04 2.10 - - 0.25 N/A N/A Mechanical & Schematic Data (161 Series): Units shown: inch. Switch units to: mm Size - Overall Dimensions (VA) - A - B - C - D Thickness - D Width - E - F Thickness - F Width - G - H - J 0.5 1.00 0.94 0.84 0.025 0.03 0.78 - - 0.25 - 1 1.00 1.38 0.83 0.02 0.04 1.20 - - 0.25 - 1.2 1.38 1.19 1.22 0.02 0.04 1.00 - - 0.31 - 4.4 1.69 1.25 1.45 0.02 0.04 1.10 0.03 0.12 0.40 1.67 0.44 10 1.94 1.44 1.69 0.02 0.04 1.30 0.03 0.19 0.40 1.89 0.55 24 1.63 2.25 1.38 0.02 0.04 2.10 - - 0.40 -

Features

  • 20 output voltages to choose from (5 - 120VAC R.M.S.)
  • Six VA size models available from - .5 to 24 VA
  • Vertical mount, split bobbin design.
  • 1.2, 4.4, 10, 24 VA models are non-concentric wound.
  • 0.5 and 1 VA are both concentric wound.
  • Low primary to secondary coupling - no electrostatic shield required.
  • Choice of economical single primary 115V - 60 Hz only (161 series) or the universal dual primary 115/230V - 50/60 Hz (160 series).
  • High insulation - Hipot of 2,000V RMS.
  • Class B insulation - 130 degrees C.
  • CSA certified (File # LR3902) and UL recognized (File #E207860).

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Part No - Part No - Size - Secondary (RMS)
Single Primary - Dual Primary
115V - 115/230V - VA - Series - Parallel
161C10 - - 0.5 10V C.T. @ 50ma 5V @ 100ma
161D10 - 160D10 - 1 10V C.T. @ 90ma 5V @ 180ma
161FA10 - 160F10 - 1.2 10V C.T. @ 120ma 5V @ 240ma
161GA10 - 160G10 - 4.4 10V C.T. @ 440ma 5V @ 880ma
161J10 - 160J10 - 10 10V C.T. @ 1A 5V @ 2A
161H10 - 160H10 - 24 10V C.T. @ 2.4A 5V @ 4.8A
161C12 - - 0.5 12.6V C.T. @ 40ma 6.3V @ 80ma
161D12 - 160D12 - 1 12.6V C.T. @ 70ma 6.3V @ 140ma
161FA12 - 160F12 - 1.2 12.6V C.T. @ 100ma 6.3V @ 200ma
161GA12 - 160G12 - 4.4 12.6V C.T. @ 350ma 6.3V @ 700ma
161K12 - 160K12 - 10 12.6V C.T. @ 800ma 6.3V @ 1.6A
161H12 - 160H12 - 24 12.6V C.T. @ 2A 6.3V @ 4A
161C16 - - 0.5 16V C.T. @ 31.3ma 8V @ 62.5ma
161D16 - 160D16 - 1 16V C.T. @ 55ma 8V @ 110ma
161EA16 - 160E16 - 1.2 16V C.T. @ 75ma 8V @ 150ma
161FA16 - 160F16 - 4.4 16V C.T. @ 260ma 8V @ 520ma
161G16 - 160G16 - 10 16V C.T. @ 640ma 8V @ 1.28A
161H16 - 160H16 - 24 16V C.T. @ 1.5A 8V @ 3A
161D20 - 160D20 - 1 20V C.T. @ 45ma 10V @ 90ma
161EA20 - 160E20 - 1.2 20V C.T. @ 60ma 10V @ 120ma
161FA20 - 160F20 - 4.4 20V C.T. @ 220ma 10V @ 440ma
161G20 - 160G20 - 10 20V C.T. @ 500ma 10V @ 1A
161H20 - 160H20 - 24 20V C.T. @ 1.2A 10V @ 2.4A
161D24 - 160D24 - 1 24V C.T. @ 35ma 12V @ 70ma
161E24 - 160E24 - 1.2 24V C.T. @ 50ma 12V @ 100ma
161F24 - 160F24 - 4.4 24V C.T. @ 180ma 12V @ 360ma
161G24 - 160G24 - 10 24V C.T. @ 450ma 12V @ 900ma
161H24 - 160H24 - 24 24V C.T. @ 1A 12V @ 2A
161D28 - 160D28 - 1 28V C.T. @ 30ma 14V @ 60ma
161E28 - 160E28 - 1.2 28V C.T. @ 40ma 14V @ 80ma
161F28 - 160F28 - 4.4 28V C.T. @ 160ma 14V @ 320ma
161G28 - 160G28 - 10 28V C.T. @ 360ma 14V @ 720ma
161H28 - 160H28 - 24 28V C.T. @ 800ma 14V @ 1.6A
161D34 - 160D34 - 1 34V C.T. @ 25ma 17V @ 50ma
161E34 - 160E34 - 1.2 34V C.T. @ 35ma 17V @ 70ma
161F34 - 160F34 - 4.4 34V C.T. @ 125ma 17V @ 250ma
161G34 - 160G34 - 10 34V C.T. @ 300ma 17V @ 600ma
161H34 - 160H34 - 24 34V C.T. @ 700ma 17V @ 1.4A
161D40 - 160D40 - 1 40V C.T. @ 20ma 20V @ 40ma
161E40 - 160E40 - 1.2 40V C.T. @ 30ma 20V @ 60ma
161F40 - 160F40 - 4.4 40V C.T. @ 110ma 20V @ 220ma
161G40 - 160G40 - 10 40V C.T. @ 250ma 20V @ 500ma
161H40 - 160H40 - 24 40V C.T. @ 600ma 20V @ 1.2A
161D56 - 160D56 - 1 56V C.T. @ 15ma 28V @ 30ma
161E56 - 160E56 - 1.2 56V C.T. @ 20ma 28V @ 40ma
161F56 - 160F56 - 4.4 56V C.T. @ 80ma 28V @ 160ma
161G56 - 160G56 - 10 56V C.T. @ 180ma 28V @ 360ma
161H56 - 160H56 - 24 56V C.T. @ 420ma 28V @ 840ma
161D120 - 160D120 - 1 120V C.T. @ 8ma 60V @ 16ma
161E120 - 160E120 - 1.2 120V C.T. @ 10ma 60V @ 20ma
161F120 - 160F120 - 4.4 120V C.T. @ 35ma 60V @ 70ma
161G120 - 160G120 - 10 120V C.T. @ 85ma 60V @ 170ma
161H120 - 160H120 - 24 120V C.T. @ 200ma 60V @ 400ma

Mechanical & Schematic Data (160 Series):

Units shown: inch. Switch units to: mm


Size - Overall Dimensions
(VA) - A - B - C - D Thickness - D Width - E - F Thickness - F Width - G - H - J
1 1.00 1.38 0.83 0.02 0.04 1.20 - - 0.20 N/A N/A
1.2 1.38 1.19 1.22 0.02 0.04 1.00 - - 0.20 N/A N/A
4.4 1.69 1.25 1.45 0.02 0.04 1.10 0.03 0.12 0.25 1.67 0.46
10 1.94 1.44 1.69 0.02 0.04 1.30 0.03 0.19 0.25 1.89 0.57
24 1.63 2.25 1.38 0.02 0.04 2.10 - - 0.25 N/A N/A

Mechanical & Schematic Data (161 Series):

Units shown: inch. Switch units to: mm


Size - Overall Dimensions
(VA) - A - B - C - D Thickness - D Width - E - F Thickness - F Width - G - H - J
0.5 1.00 0.94 0.84 0.025 0.03 0.78 - - 0.25 -
1 1.00 1.38 0.83 0.02 0.04 1.20 - - 0.25 -
1.2 1.38 1.19 1.22 0.02 0.04 1.00 - - 0.31 -
4.4 1.69 1.25 1.45 0.02 0.04 1.10 0.03 0.12 0.40 1.67 0.44
10 1.94 1.44 1.69 0.02 0.04 1.30 0.03 0.19 0.40 1.89 0.55
24 1.63 2.25 1.38 0.02 0.04 2.10 - - 0.40 -

Supplier's Site
Transformers - 161D56 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
161D56
Transformers 161D56
POWER TX 1VA 115V

POWER TX 1VA 115V

Buy Now
Power Transformers - HM4180-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
HM4180-ND
Power Transformers HM4180-ND
PWR XFMR LAMINATED 1VA TH

PWR XFMR LAMINATED 1VA TH

Buy Now Datasheet
Shenzhen, China
Transformers - Power Transformers
161D56
Transformers - Power Transformers 161D56
PWR XFMR LAMINATED 1VA TH

PWR XFMR LAMINATED 1VA TH

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Power Transformers Power Transformers Power Transformers Power Transformers
Product Number 161D56 161D56 HM4180-ND 161D56
Product Name Transformers - Power Transformers Transformers Power Transformers Transformers - Power Transformers
Transformer Type Electronics; Power Transformer Power Transformer Laminated Core
Output Voltage 28 volts 28 to 56 volts 28 to 56 volts
Power Rating (VA) 1 VA 1 VA 1 VA 1 VA
Standards / Compliance RoHS
Mounting Chip Transformer PCB/SMD
Unlock Full Specs
to access all available technical data