Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUCTORS, COILS, AND CHOKES
HAMMOND MANUFACTURING COMPANY INC.
159Y -- FIXED INDUCTORS
Hammond Manufacturing Company Inc.
Fixed Inductors
159Y
Description
600mH Unshielded Inductor 750mA 11Ohm Nonstandard
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
600mH Unshielded Inductor 750mA 11Ohm Nonstandard
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Fixed Inductors
HM1552-ND
Fixed Inductors
HM1552-ND
600mH Unshielded Inductor 750mA 11Ohm Nonstandard
600mH Unshielded Inductor 750mA 11Ohm Nonstandard
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Inductors, Coils, and Chokes
Product Number
HM1552-ND
Product Name
Fixed Inductors
Mounting Option
Chassis
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Power Inductors
2176781-6
Specs
Operating Temperature
-55 to 155 C (-67 to 311 F)
Application
Power Choke
Inductance Range
1 microH
View Details
RS Components, Ltd.
Leaded Inductors
1620171
Specs
Core Material
Ferrite; Ferrite
Application
Common Mode Choke
Inductance Range
400 microH
View Details
Coilcraft, Inc.
Automotive 0.027uH 250MHz 0.4A Inductor and Choke
0402CS-27NXJLW
Specs
Core Material
Ceramic
Inductance Range
0.0270 microH
Inductance Tolerance
5 (+/- %)
View Details
Majestic Transformer Co.
Audio Transformers & Chokes
View Details