Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - General Purpose 1599ETSBK

Description
Features: Rear of units contain one or two flat removable panels (depending on console size) for easy modifications. Standard versions are molded from flame retardant ABS plastic. Material carries a UL flammability rating of 94V-0. Economy version is molded from general purpose (not flame retardant) ABS plastic. Includes 4x black rubber feet per enclosure. For replacement packs of 24 feet, see part 1421T2, Photo Features: Short slope (above) and long slope (below). Standard models use machine screws into brass bushings. Economy models use self-tapping screws. "K" sizes include PC board standoffs on both the inside top and bottom, while "E" and "H" sizes include PC board standoffs on the inside bottom. Models contain one or two removable rear panels. Accessories Screws: Accessory screws for mounting P.C. boards into standoffs (#4 x 1/4" pan head): 1593ATS50 - natural, qty. 50, 1593ATS100 - natural, qty. 100. Replacement machine screw used in flame retardant ABS series with brass inserts (M3 - 0.5 x 12 mm): 1599HMS100 - natural, qty. 100, 1599HMS100BK - black, qty. 100. Replacement self-tapping screw used in general purpose ABS series (#4 x 5/8"): 1593MS100 - natural, qty. 100 Optional Battery Holders Designed for our battery door enclosure (part numbers ending in BAT). Includes all the parts required to install the battery or batteries. Includes the battery holder, wires and foam anti-rattle pad. Refer to "Battery Holder Compatibility" table below.
Request a Quote Datasheet
Description
Features: Rear of units contain one or two flat removable panels (depending on console size) for easy modifications. Standard versions are molded from flame retardant ABS plastic. Material carries a UL flammability rating of 94V-0. Economy version is molded from general purpose (not flame retardant) ABS plastic. Includes 4x black rubber feet per enclosure. For replacement packs of 24 feet, see part 1421T2, Photo Features: Short slope (above) and long slope (below). Standard models use machine screws into brass bushings. Economy models use self-tapping screws. "K" sizes include PC board standoffs on both the inside top and bottom, while "E" and "H" sizes include PC board standoffs on the inside bottom. Models contain one or two removable rear panels. Accessories Screws: Accessory screws for mounting P.C. boards into standoffs (#4 x 1/4" pan head): 1593ATS50 - natural, qty. 50, 1593ATS100 - natural, qty. 100. Replacement machine screw used in flame retardant ABS series with brass inserts (M3 - 0.5 x 12 mm): 1599HMS100 - natural, qty. 100, 1599HMS100BK - black, qty. 100. Replacement self-tapping screw used in general purpose ABS series (#4 x 5/8"): 1593MS100 - natural, qty. 100 Optional Battery Holders Designed for our battery door enclosure (part numbers ending in BAT). Includes all the parts required to install the battery or batteries. Includes the battery holder, wires and foam anti-rattle pad. Refer to "Battery Holder Compatibility" table below.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - General Purpose - 1599ETSBK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - General Purpose
1599ETSBK
Small Enclosures - Plastic Enclosures - General Purpose 1599ETSBK
Features: Rear of units contain one or two flat removable panels (depending on console size) for easy modifications. Standard versions are molded from flame retardant ABS plastic. Material carries a UL flammability rating of 94V-0. Economy version is molded from general purpose (not flame retardant) ABS plastic. Includes 4x black rubber feet per enclosure. For replacement packs of 24 feet, see part 1421T2, Photo Features: Short slope (above) and long slope (below). Standard models use machine screws into brass bushings. Economy models use self-tapping screws. "K" sizes include PC board standoffs on both the inside top and bottom, while "E" and "H" sizes include PC board standoffs on the inside bottom. Models contain one or two removable rear panels. Accessories Screws: Accessory screws for mounting P.C. boards into standoffs (#4 x 1/4" pan head): 1593ATS50 - natural, qty. 50, 1593ATS100 - natural, qty. 100. Replacement machine screw used in flame retardant ABS series with brass inserts (M3 - 0.5 x 12 mm): 1599HMS100 - natural, qty. 100, 1599HMS100BK - black, qty. 100. Replacement self-tapping screw used in general purpose ABS series (#4 x 5/8"): 1593MS100 - natural, qty. 100 Optional Battery Holders Designed for our battery door enclosure (part numbers ending in BAT). Includes all the parts required to install the battery or batteries. Includes the battery holder, wires and foam anti-rattle pad. Refer to "Battery Holder Compatibility" table below.

Features:

  • Rear of units contain one or two flat removable panels (depending on console size) for easy modifications.
  • Standard versions are molded from flame retardant ABS plastic. Material carries a UL flammability rating of 94V-0.
  • Economy version is molded from general purpose (not flame retardant) ABS plastic.
  • Includes 4x black rubber feet per enclosure. For replacement packs of 24 feet, see part 1421T2,

Photo Features:


Short slope (above) and long slope (below).
Standard models use machine screws into brass bushings. Economy models use self-tapping screws.
"K" sizes include PC board standoffs on both the inside top and bottom, while "E" and "H" sizes include PC board standoffs on the inside bottom. Models contain one or two removable rear panels.

Accessories

Screws:

Accessory screws for mounting P.C. boards into standoffs (#4 x 1/4" pan head): 1593ATS50 - natural, qty. 50, 1593ATS100 - natural, qty. 100.
Replacement machine screw used in flame retardant ABS series with brass inserts (M3 - 0.5 x 12 mm): 1599HMS100 - natural, qty. 100, 1599HMS100BK - black, qty. 100.
Replacement self-tapping screw used in general purpose ABS series (#4 x 5/8"): 1593MS100 - natural, qty. 100


Optional Battery Holders

  • Designed for our battery door enclosure (part numbers ending in BAT).
  • Includes all the parts required to install the battery or batteries.
  • Includes the battery holder, wires and foam anti-rattle pad.
  • Refer to "Battery Holder Compatibility" table below.
Supplier's Site
Enclosures, Boxes, & Cases - 1599ETSBK - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1599ETSBK
Enclosures, Boxes, & Cases 1599ETSBK
1599E SHORT TILT BLACK CASE

1599E SHORT TILT BLACK CASE

Buy Now
Boxes - HM882-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Hand Held, Split Sides, Slanted Top 6.693"" L x 3.366"" W (170.00mm x 85.50mm) X 1.368"" (34.75mm)"

"Box Plastic, ABS Black Hand Held, Split Sides, Slanted Top 6.693"" L x 3.366"" W (170.00mm x 85.50mm) X 1.368"" (34.75mm)"

Buy Now Datasheet
General Purpose Enclosures - 2287414 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2287414
General Purpose Enclosures 2287414
Sloped Console FRABS

Sloped Console FRABS

Supplier's Site
Boxes - 1599ETSBK - 1599ETSBK - Win Source Electronics
Laguna Hills, CA, United States
Boxes - 1599ETSBK
1599ETSBK
Boxes - 1599ETSBK 1599ETSBK
Manufacturer: Hammond Manufacturing Win Source Part Number: 1043605-1599ETSBK Color: Black Features: Card Guides, Flame Retardant, PCB Supports Material Flammability Rating: UL94 V-0 Height: 1.368" (34.75mm) Material: Plastic, ABS Design: Hand Held, Split Sides, Slanted Top Shipping Info: Shipped from Digi-Key Weight: 0.3 lb (136.08g) Container Type: Box Area (L x W): 22.4" (145cm) Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Hammond Manufacturing
Win Source Part Number: 1043605-1599ETSBK
Color: Black
Features: Card Guides, Flame Retardant, PCB Supports
Material Flammability Rating: UL94 V-0
Height: 1.368" (34.75mm)
Material: Plastic, ABS
Design: Hand Held, Split Sides, Slanted Top
Shipping Info: Shipped from Digi-Key
Weight: 0.3 lb (136.08g)
Container Type: Box
Area (L x W): 22.4" (145cm)
Categories: Boxes, Enclosures, Racks
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey RS Components, Ltd. Win Source Electronics
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1599ETSBK 1599ETSBK HM882-ND 2287414 1599ETSBK
Product Name Small Enclosures - Plastic Enclosures - General Purpose Enclosures, Boxes, & Cases Boxes General Purpose Enclosures Boxes - 1599ETSBK
Type Electronic and Instrument Enclosures Junction Box Junction Box Console Enclosures
Length 1.34 inch (34.04 mm) 1.34 inch (34 mm)
Width 6.69 inch (170 mm) 6.69 inch (170 mm)
Depth 3.37 inch (85.6 mm) 3.39 inch (86 mm)
Material ABS Plastic ABS Polycarbonate; ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1438K - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 9.5 inch (241 mm)
Width 8.5 inch (216 mm)
View Details
4 suppliers
Boxes - 164-1418JC9LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Electrical - Mild Steel - Freestanding Enclosures - 1418AW18 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 60.06 inch (1526 mm)
Width 48.06 inch (1221 mm)
View Details
3 suppliers
Small Enclosures - Extruded Enclosures - 1455CF801 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.15 inch (80.01 mm)
Width 2.13 inch (54.1 mm)
View Details
3 suppliers