Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER TRANSFORMERS
HAMMOND MANUFACTURING COMPANY INC.
1584C6TW20 -- TRANSFORMERS
Hammond Manufacturing Company Inc.
Transformers
1584C6TW20
Description
6.5' POWER CORD 20A TW LCK
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
6.5' POWER CORD 20A TW LCK
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
1584C6TW20
Transformers
1584C6TW20
6.5' POWER CORD 20A TW LCK
6.5' POWER CORD 20A TW LCK
Buy Now
Technical Specifications
Powell Electronics, Inc.
Product Category
Power Transformers
Product Number
1584C6TW20
Product Name
Transformers
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
Shenzhen Xingkerong Technology Co., Ltd
TDGC ac adjustable voltage regulator 380v 10kva three phase variable transformer
No.1601224835959
Specs
Transformer Type
Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
Cooling Method
Natural cooling
Mounting
Floor mounted
View Details
Majestic Transformer Co.
Open Frame & PCB Miniature Transformers
View Details
Beckhoff Automation LLC
SCT4116-0025 | Ring-type current transformer, differential current type A, 25 A AC, size 1 New
View Details
Hammond Manufacturing Company Inc.
Transformers - Power Transformers
166E44
Specs
Transformer Type
Electronics; Power Transformer
Output Voltage
44 volts
Power Rating (VA)
6.6 VA
View Details
2
suppliers