Hammond Manufacturing Company Inc. Rack Mounting Solutions - Server Racks and Cabinets - Assembled 1564A2BK1

Description
Features Constructed in 14-gauge steel (frame) and 14-gauge steel (rails). Choice of two depths 24.5”, and 31.5” usable depth. Sloped panel height of 17.5" (10 U). Front panel height of 26.25" (15U). Finished in textured RAL9005 black powder paint. 600 lbs (272 kg) load rating. TAA Compliant. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Unit is Shipped Complete with Two (2) pairs of EIA-compliant pre-installed upper and lower round hole punched mounting rails Starter pack of 1421N25 clip nuts One (1) Set of four (4) levelling feet Accessories Rack Shelves PDUs and Outlet Strips Rack Panels Cable Managers Equipment Cooling Mounting Hardware Rack Mount Desk
Request a Quote Datasheet
Description
Features Constructed in 14-gauge steel (frame) and 14-gauge steel (rails). Choice of two depths 24.5”, and 31.5” usable depth. Sloped panel height of 17.5" (10 U). Front panel height of 26.25" (15U). Finished in textured RAL9005 black powder paint. 600 lbs (272 kg) load rating. TAA Compliant. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Unit is Shipped Complete with Two (2) pairs of EIA-compliant pre-installed upper and lower round hole punched mounting rails Starter pack of 1421N25 clip nuts One (1) Set of four (4) levelling feet Accessories Rack Shelves PDUs and Outlet Strips Rack Panels Cable Managers Equipment Cooling Mounting Hardware Rack Mount Desk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Server Racks and Cabinets - Assembled - 1564A2BK1 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Server Racks and Cabinets - Assembled
1564A2BK1
Rack Mounting Solutions - Server Racks and Cabinets - Assembled 1564A2BK1
Features Constructed in 14-gauge steel (frame) and 14-gauge steel (rails). Choice of two depths 24.5”, and 31.5” usable depth. Sloped panel height of 17.5" (10 U). Front panel height of 26.25" (15U). Finished in textured RAL9005 black powder paint. 600 lbs (272 kg) load rating. TAA Compliant. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Unit is Shipped Complete with Two (2) pairs of EIA-compliant pre-installed upper and lower round hole punched mounting rails Starter pack of 1421N25 clip nuts One (1) Set of four (4) levelling feet Accessories Rack Shelves PDUs and Outlet Strips Rack Panels Cable Managers Equipment Cooling Mounting Hardware Rack Mount Desk

Features

  • Constructed in 14-gauge steel (frame) and 14-gauge steel (rails).
  • Choice of two depths 24.5”, and 31.5” usable depth.
  • Sloped panel height of 17.5" (10 U).
  • Front panel height of 26.25" (15U).
  • Finished in textured RAL9005 black powder paint.
  • 600 lbs (272 kg) load rating.
  • TAA Compliant.
  • RoHS Compliant.
  • Manufactured in North America within an ISO 9001:2015 certified facility.

Unit is Shipped Complete with

  • Two (2) pairs of EIA-compliant pre-installed upper and lower round hole punched mounting rails
    • Starter pack of 1421N25 clip nuts
  • One (1) Set of four (4) levelling feet

Accessories

  • Rack Shelves
  • PDUs and Outlet Strips
  • Rack Panels
  • Cable Managers
  • Equipment Cooling
  • Mounting Hardware
  • Rack Mount Desk
Supplier's Site
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
1564A2BK1
Enclosures Accessories and Hardware 1564A2BK1
SLOPE CONSOLE FRAME

SLOPE CONSOLE FRAME

Buy Now
Sheung Wan, Hong Kong
Racks & Rack Cabinets
1564A2BK1
Racks & Rack Cabinets 1564A2BK1
Racks & Rack Cabinets Rack - Frame Slope Console Frame

Racks & Rack Cabinets Rack - Frame Slope Console Frame

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1564A2BK1 1564A2BK1 1564A2BK1
Product Name Rack Mounting Solutions - Server Racks and Cabinets - Assembled Enclosures Accessories and Hardware Racks & Rack Cabinets
Type Rack Enclosures Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418CR6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
Rack Mounting Solutions - Server Racks and Cabinets - Assembled - C4RR307742DBK1 - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 83.75 inch (2127 mm)
Width 30 inch (762 mm)
View Details
2 suppliers
Small Enclosures - General Purpose Metal - 1411VU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 8 inch (203 mm)
View Details
4 suppliers
Rack Mounting Solutions - Server Racks and Cabinets - C2BPS1931BK1 - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
View Details