Hammond Manufacturing Company Inc. Electrical - Operator Interface - Pushbutton Enclosures 1554PB6B

Description
Standards IP66 NEMA 4, 4X, 6, 6P, 12 & 13 6 pushbutton enclosures do not meet Type 6/6P UL94 5VA Construction Electronic instrument enclosures, designed for mounting printed circuit boards or DIN rail mounted components. The polycarbonate material carries a UL flammability rating of UL94 5VA and is suitable for outdoor use. Lid and mounting holes are located outside of the gasket seal. Lid is secured with self captivating M4 stainless steel machine screws (included), threaded into integral stainless steel bushings (for repetitive assembly & disassembly). Heavy duty 16 gauge galvanized steel panels available (see chart) All stainless steel hardware to avoid corrosion caused by dissimilar metals. Gasket is a preformed, high temperature U.L. listed silicone rubber. Gasket is replaceable. Gasketed lid with two piece “tongue & groove” construction provides protection against access of oil, dust and water. Internal DIN rail mounting tabs. Threaded (M3) integral brass inserts & standoffs designed for M3.5 or #6 self tapping screws for P.C. board or inner panel mounting in all but the smallest size. Vertical P.C. card guides (for 1.5 mm thick P.C. boards) are molded in all but the smallest size Finish Color is light gray (RAL 7035) Accessories Optional Inner Panel Heavy duty panels for mounting components Galvanized 16 ga. steel. Includes mounting hardware. Optional Mounting Feet Part No. 1554FT Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 22 mm Hole - 30.5 mm Hole - # of - Enclosure - Optional Inner Panel Part No. - Part No. - Holes - H - W - D (w/lid) - Part No. - H - W 1554MPB1 - 1554PB1 - 1 3.54 3.54 2.36 1554EPL - 3.10 3.10 1554MPB1A - 1554PB1A - 1 3.54 3.54 3.54 1554EPL - 3.10 3.10 1554MPB2 - 1554PB2 - 2 6.30 3.54 2.38 1554JPL - 5.80 3.00 1554MPB2D - 1554PB2D - 2 6.30 3.54 3.56 1554JPL - 5.80 3.00 1554MPB3 - 1554PB3 - 3 7.87 4.72 3.56 1554UPL - 7.60 4.20 1554MPB4 - 1554PB4 - 4 7.87 4.72 3.56 1554UPL - 7.60 4.20 1554MPB6 - 1554PB6 - 6 9.45 6.30 3.54 1554VPL - 9.10 5.70 1554MPB6A - 1554PB6A - 6 9.45 6.30 3.54 1554VAPL - 8.93 5.73 1554MPB6B - 1554PB6B - 6 9.45 6.30 4.72 1554VAPL - 8.93 5.73 1554PB8 - 8 11.81 7.87 3.54 1554XPL - 11.22 7.28 1554PB8A - 8 11.81 7.87 4.72 1554XPL - 11.22 7.28 1554PB12 - 12 11.81 9.45 3.74 1554YPL - 11.22 8.86 1554PB12A - 12 11.81 9.45 4.72 1554YPL - 11.22 8.86 1554MPB15 - 15 11.81 7.87 3.54 1554XPL - 11.22 7.28 1554MPB15A - 15 11.81 7.87 4.72 1554XPL - 11.22 7.28 1554MPB20 - 20 11.81 9.45 3.74 1554YPL - 11.22 8.86 1554MPB20A - 20 11.81 9.45 4.72 1554YPL - 11.22 8.86
Request a Quote
Description
Standards IP66 NEMA 4, 4X, 6, 6P, 12 & 13 6 pushbutton enclosures do not meet Type 6/6P UL94 5VA Construction Electronic instrument enclosures, designed for mounting printed circuit boards or DIN rail mounted components. The polycarbonate material carries a UL flammability rating of UL94 5VA and is suitable for outdoor use. Lid and mounting holes are located outside of the gasket seal. Lid is secured with self captivating M4 stainless steel machine screws (included), threaded into integral stainless steel bushings (for repetitive assembly & disassembly). Heavy duty 16 gauge galvanized steel panels available (see chart) All stainless steel hardware to avoid corrosion caused by dissimilar metals. Gasket is a preformed, high temperature U.L. listed silicone rubber. Gasket is replaceable. Gasketed lid with two piece “tongue & groove” construction provides protection against access of oil, dust and water. Internal DIN rail mounting tabs. Threaded (M3) integral brass inserts & standoffs designed for M3.5 or #6 self tapping screws for P.C. board or inner panel mounting in all but the smallest size. Vertical P.C. card guides (for 1.5 mm thick P.C. boards) are molded in all but the smallest size Finish Color is light gray (RAL 7035) Accessories Optional Inner Panel Heavy duty panels for mounting components Galvanized 16 ga. steel. Includes mounting hardware. Optional Mounting Feet Part No. 1554FT Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 22 mm Hole - 30.5 mm Hole - # of - Enclosure - Optional Inner Panel Part No. - Part No. - Holes - H - W - D (w/lid) - Part No. - H - W 1554MPB1 - 1554PB1 - 1 3.54 3.54 2.36 1554EPL - 3.10 3.10 1554MPB1A - 1554PB1A - 1 3.54 3.54 3.54 1554EPL - 3.10 3.10 1554MPB2 - 1554PB2 - 2 6.30 3.54 2.38 1554JPL - 5.80 3.00 1554MPB2D - 1554PB2D - 2 6.30 3.54 3.56 1554JPL - 5.80 3.00 1554MPB3 - 1554PB3 - 3 7.87 4.72 3.56 1554UPL - 7.60 4.20 1554MPB4 - 1554PB4 - 4 7.87 4.72 3.56 1554UPL - 7.60 4.20 1554MPB6 - 1554PB6 - 6 9.45 6.30 3.54 1554VPL - 9.10 5.70 1554MPB6A - 1554PB6A - 6 9.45 6.30 3.54 1554VAPL - 8.93 5.73 1554MPB6B - 1554PB6B - 6 9.45 6.30 4.72 1554VAPL - 8.93 5.73 1554PB8 - 8 11.81 7.87 3.54 1554XPL - 11.22 7.28 1554PB8A - 8 11.81 7.87 4.72 1554XPL - 11.22 7.28 1554PB12 - 12 11.81 9.45 3.74 1554YPL - 11.22 8.86 1554PB12A - 12 11.81 9.45 4.72 1554YPL - 11.22 8.86 1554MPB15 - 15 11.81 7.87 3.54 1554XPL - 11.22 7.28 1554MPB15A - 15 11.81 7.87 4.72 1554XPL - 11.22 7.28 1554MPB20 - 20 11.81 9.45 3.74 1554YPL - 11.22 8.86 1554MPB20A - 20 11.81 9.45 4.72 1554YPL - 11.22 8.86
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Operator Interface - Pushbutton Enclosures - 1554PB6B - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Operator Interface - Pushbutton Enclosures
1554PB6B
Electrical - Operator Interface - Pushbutton Enclosures 1554PB6B
Standards IP66 NEMA 4, 4X, 6, 6P, 12 & 13 6 pushbutton enclosures do not meet Type 6/6P UL94 5VA Construction Electronic instrument enclosures, designed for mounting printed circuit boards or DIN rail mounted components. The polycarbonate material carries a UL flammability rating of UL94 5VA and is suitable for outdoor use. Lid and mounting holes are located outside of the gasket seal. Lid is secured with self captivating M4 stainless steel machine screws (included), threaded into integral stainless steel bushings (for repetitive assembly & disassembly). Heavy duty 16 gauge galvanized steel panels available (see chart) All stainless steel hardware to avoid corrosion caused by dissimilar metals. Gasket is a preformed, high temperature U.L. listed silicone rubber. Gasket is replaceable. Gasketed lid with two piece “tongue & groove” construction provides protection against access of oil, dust and water. Internal DIN rail mounting tabs. Threaded (M3) integral brass inserts & standoffs designed for M3.5 or #6 self tapping screws for P.C. board or inner panel mounting in all but the smallest size. Vertical P.C. card guides (for 1.5 mm thick P.C. boards) are molded in all but the smallest size Finish Color is light gray (RAL 7035) Accessories Optional Inner Panel Heavy duty panels for mounting components Galvanized 16 ga. steel. Includes mounting hardware. Optional Mounting Feet Part No. 1554FT Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 22 mm Hole - 30.5 mm Hole - # of - Enclosure - Optional Inner Panel Part No. - Part No. - Holes - H - W - D (w/lid) - Part No. - H - W 1554MPB1 - 1554PB1 - 1 3.54 3.54 2.36 1554EPL - 3.10 3.10 1554MPB1A - 1554PB1A - 1 3.54 3.54 3.54 1554EPL - 3.10 3.10 1554MPB2 - 1554PB2 - 2 6.30 3.54 2.38 1554JPL - 5.80 3.00 1554MPB2D - 1554PB2D - 2 6.30 3.54 3.56 1554JPL - 5.80 3.00 1554MPB3 - 1554PB3 - 3 7.87 4.72 3.56 1554UPL - 7.60 4.20 1554MPB4 - 1554PB4 - 4 7.87 4.72 3.56 1554UPL - 7.60 4.20 1554MPB6 - 1554PB6 - 6 9.45 6.30 3.54 1554VPL - 9.10 5.70 1554MPB6A - 1554PB6A - 6 9.45 6.30 3.54 1554VAPL - 8.93 5.73 1554MPB6B - 1554PB6B - 6 9.45 6.30 4.72 1554VAPL - 8.93 5.73 1554PB8 - 8 11.81 7.87 3.54 1554XPL - 11.22 7.28 1554PB8A - 8 11.81 7.87 4.72 1554XPL - 11.22 7.28 1554PB12 - 12 11.81 9.45 3.74 1554YPL - 11.22 8.86 1554PB12A - 12 11.81 9.45 4.72 1554YPL - 11.22 8.86 1554MPB15 - 15 11.81 7.87 3.54 1554XPL - 11.22 7.28 1554MPB15A - 15 11.81 7.87 4.72 1554XPL - 11.22 7.28 1554MPB20 - 20 11.81 9.45 3.74 1554YPL - 11.22 8.86 1554MPB20A - 20 11.81 9.45 4.72 1554YPL - 11.22 8.86

Standards

  • IP66
  • NEMA 4, 4X, 6, 6P, 12 & 13
    • 6 pushbutton enclosures do not meet Type 6/6P
  • UL94 5VA

Construction

  • Electronic instrument enclosures, designed for mounting printed circuit boards or DIN rail mounted components.
  • The polycarbonate material carries a UL flammability rating of UL94 5VA and is suitable for outdoor use.
  • Lid and mounting holes are located outside of the gasket seal.
  • Lid is secured with self captivating M4 stainless steel machine screws (included), threaded into integral stainless steel bushings (for repetitive assembly & disassembly).
  • Heavy duty 16 gauge galvanized steel panels available (see chart)
  • All stainless steel hardware to avoid corrosion caused by dissimilar metals.
  • Gasket is a preformed, high temperature U.L. listed silicone rubber. Gasket is replaceable.
  • Gasketed lid with two piece “tongue & groove” construction provides protection against access of oil, dust and water.
  • Internal DIN rail mounting tabs.
  • Threaded (M3) integral brass inserts & standoffs designed for M3.5 or #6 self tapping screws for P.C. board or inner panel mounting in all but the smallest size.
  • Vertical P.C. card guides (for 1.5 mm thick P.C. boards) are molded in all but the smallest size

Finish

  • Color is light gray (RAL 7035)

Accessories

  • Optional Inner Panel
    • Heavy duty panels for mounting components
    • Galvanized 16 ga. steel.
    • Includes mounting hardware.
  • Optional Mounting Feet
    • Part No. 1554FT

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


22 mm Hole - 30.5 mm Hole - # of - Enclosure - Optional Inner Panel
Part No. - Part No. - Holes - H - W - D (w/lid) - Part No. - H - W
1554MPB1 - 1554PB1 - 1 3.54 3.54 2.36 1554EPL - 3.10 3.10
1554MPB1A - 1554PB1A - 1 3.54 3.54 3.54 1554EPL - 3.10 3.10
1554MPB2 - 1554PB2 - 2 6.30 3.54 2.38 1554JPL - 5.80 3.00
1554MPB2D - 1554PB2D - 2 6.30 3.54 3.56 1554JPL - 5.80 3.00
1554MPB3 - 1554PB3 - 3 7.87 4.72 3.56 1554UPL - 7.60 4.20
1554MPB4 - 1554PB4 - 4 7.87 4.72 3.56 1554UPL - 7.60 4.20
1554MPB6 - 1554PB6 - 6 9.45 6.30 3.54 1554VPL - 9.10 5.70
1554MPB6A - 1554PB6A - 6 9.45 6.30 3.54 1554VAPL - 8.93 5.73
1554MPB6B - 1554PB6B - 6 9.45 6.30 4.72 1554VAPL - 8.93 5.73
1554PB8 - 8 11.81 7.87 3.54 1554XPL - 11.22 7.28
1554PB8A - 8 11.81 7.87 4.72 1554XPL - 11.22 7.28
1554PB12 - 12 11.81 9.45 3.74 1554YPL - 11.22 8.86
1554PB12A - 12 11.81 9.45 4.72 1554YPL - 11.22 8.86
1554MPB15 - 15 11.81 7.87 3.54 1554XPL - 11.22 7.28
1554MPB15A - 15 11.81 7.87 4.72 1554XPL - 11.22 7.28
1554MPB20 - 20 11.81 9.45 3.74 1554YPL - 11.22 8.86
1554MPB20A - 20 11.81 9.45 4.72 1554YPL - 11.22 8.86

Supplier's Site
Enclosures, Boxes, & Cases - 1554PB6B - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1554PB6B
Enclosures, Boxes, & Cases 1554PB6B
6 HOLE 30.5MM P-BUTTON 1554VB

6 HOLE 30.5MM P-BUTTON 1554VB

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1554PB6B 1554PB6B
Product Name Electrical - Operator Interface - Pushbutton Enclosures Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures; Pushbutton Enclosures Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414PHG6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
5 suppliers
Electrical - Mild Steel - Junction Boxes - 1414PHRG - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 8 inch (203 mm)
View Details
4 suppliers
Electrical - Stainless Steel - Junction Boxes - 1414N4SSK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1402DV - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.4 inch (60.96 mm)
Width 7.1 inch (180 mm)
View Details
4 suppliers