Hammond Manufacturing Company Inc. Electrical - Operator Interface - Pushbutton Enclosures 1554PB4

Description
Standards IP66 NEMA 4, 4X, 6, 6P, 12 & 13 6 pushbutton enclosures do not meet Type 6/6P UL94 5VA Construction Electronic instrument enclosures, designed for mounting printed circuit boards or DIN rail mounted components. The polycarbonate material carries a UL flammability rating of UL94 5VA and is suitable for outdoor use. Lid and mounting holes are located outside of the gasket seal. Lid is secured with self captivating M4 stainless steel machine screws (included), threaded into integral stainless steel bushings (for repetitive assembly & disassembly). Heavy duty 16 gauge galvanized steel panels available (see chart) All stainless steel hardware to avoid corrosion caused by dissimilar metals. Gasket is a preformed, high temperature U.L. listed silicone rubber. Gasket is replaceable. Gasketed lid with two piece “tongue & groove” construction provides protection against access of oil, dust and water. Internal DIN rail mounting tabs. Threaded (M3) integral brass inserts & standoffs designed for M3.5 or #6 self tapping screws for P.C. board or inner panel mounting in all but the smallest size. Vertical P.C. card guides (for 1.5 mm thick P.C. boards) are molded in all but the smallest size Finish Color is light gray (RAL 7035) Accessories Optional Inner Panel Heavy duty panels for mounting components Galvanized 16 ga. steel. Includes mounting hardware. Optional Mounting Feet Part No. 1554FT Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 22 mm Hole - 30.5 mm Hole - # of - Enclosure - Optional Inner Panel Part No. - Part No. - Holes - H - W - D (w/lid) - Part No. - H - W 1554MPB1 - 1554PB1 - 1 3.54 3.54 2.36 1554EPL - 3.10 3.10 1554MPB1A - 1554PB1A - 1 3.54 3.54 3.54 1554EPL - 3.10 3.10 1554MPB2 - 1554PB2 - 2 6.30 3.54 2.38 1554JPL - 5.80 3.00 1554MPB2D - 1554PB2D - 2 6.30 3.54 3.56 1554JPL - 5.80 3.00 1554MPB3 - 1554PB3 - 3 7.87 4.72 3.56 1554UPL - 7.60 4.20 1554MPB4 - 1554PB4 - 4 7.87 4.72 3.56 1554UPL - 7.60 4.20 1554MPB6 - 1554PB6 - 6 9.45 6.30 3.54 1554VPL - 9.10 5.70 1554MPB6A - 1554PB6A - 6 9.45 6.30 3.54 1554VAPL - 8.93 5.73 1554MPB6B - 1554PB6B - 6 9.45 6.30 4.72 1554VAPL - 8.93 5.73 1554PB8 - 8 11.81 7.87 3.54 1554XPL - 11.22 7.28 1554PB8A - 8 11.81 7.87 4.72 1554XPL - 11.22 7.28 1554PB12 - 12 11.81 9.45 3.74 1554YPL - 11.22 8.86 1554PB12A - 12 11.81 9.45 4.72 1554YPL - 11.22 8.86 1554MPB15 - 15 11.81 7.87 3.54 1554XPL - 11.22 7.28 1554MPB15A - 15 11.81 7.87 4.72 1554XPL - 11.22 7.28 1554MPB20 - 20 11.81 9.45 3.74 1554YPL - 11.22 8.86 1554MPB20A - 20 11.81 9.45 4.72 1554YPL - 11.22 8.86
Request a Quote Datasheet
Description
Standards IP66 NEMA 4, 4X, 6, 6P, 12 & 13 6 pushbutton enclosures do not meet Type 6/6P UL94 5VA Construction Electronic instrument enclosures, designed for mounting printed circuit boards or DIN rail mounted components. The polycarbonate material carries a UL flammability rating of UL94 5VA and is suitable for outdoor use. Lid and mounting holes are located outside of the gasket seal. Lid is secured with self captivating M4 stainless steel machine screws (included), threaded into integral stainless steel bushings (for repetitive assembly & disassembly). Heavy duty 16 gauge galvanized steel panels available (see chart) All stainless steel hardware to avoid corrosion caused by dissimilar metals. Gasket is a preformed, high temperature U.L. listed silicone rubber. Gasket is replaceable. Gasketed lid with two piece “tongue & groove” construction provides protection against access of oil, dust and water. Internal DIN rail mounting tabs. Threaded (M3) integral brass inserts & standoffs designed for M3.5 or #6 self tapping screws for P.C. board or inner panel mounting in all but the smallest size. Vertical P.C. card guides (for 1.5 mm thick P.C. boards) are molded in all but the smallest size Finish Color is light gray (RAL 7035) Accessories Optional Inner Panel Heavy duty panels for mounting components Galvanized 16 ga. steel. Includes mounting hardware. Optional Mounting Feet Part No. 1554FT Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 22 mm Hole - 30.5 mm Hole - # of - Enclosure - Optional Inner Panel Part No. - Part No. - Holes - H - W - D (w/lid) - Part No. - H - W 1554MPB1 - 1554PB1 - 1 3.54 3.54 2.36 1554EPL - 3.10 3.10 1554MPB1A - 1554PB1A - 1 3.54 3.54 3.54 1554EPL - 3.10 3.10 1554MPB2 - 1554PB2 - 2 6.30 3.54 2.38 1554JPL - 5.80 3.00 1554MPB2D - 1554PB2D - 2 6.30 3.54 3.56 1554JPL - 5.80 3.00 1554MPB3 - 1554PB3 - 3 7.87 4.72 3.56 1554UPL - 7.60 4.20 1554MPB4 - 1554PB4 - 4 7.87 4.72 3.56 1554UPL - 7.60 4.20 1554MPB6 - 1554PB6 - 6 9.45 6.30 3.54 1554VPL - 9.10 5.70 1554MPB6A - 1554PB6A - 6 9.45 6.30 3.54 1554VAPL - 8.93 5.73 1554MPB6B - 1554PB6B - 6 9.45 6.30 4.72 1554VAPL - 8.93 5.73 1554PB8 - 8 11.81 7.87 3.54 1554XPL - 11.22 7.28 1554PB8A - 8 11.81 7.87 4.72 1554XPL - 11.22 7.28 1554PB12 - 12 11.81 9.45 3.74 1554YPL - 11.22 8.86 1554PB12A - 12 11.81 9.45 4.72 1554YPL - 11.22 8.86 1554MPB15 - 15 11.81 7.87 3.54 1554XPL - 11.22 7.28 1554MPB15A - 15 11.81 7.87 4.72 1554XPL - 11.22 7.28 1554MPB20 - 20 11.81 9.45 3.74 1554YPL - 11.22 8.86 1554MPB20A - 20 11.81 9.45 4.72 1554YPL - 11.22 8.86
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Operator Interface - Pushbutton Enclosures - 1554PB4 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Operator Interface - Pushbutton Enclosures
1554PB4
Electrical - Operator Interface - Pushbutton Enclosures 1554PB4
Standards IP66 NEMA 4, 4X, 6, 6P, 12 & 13 6 pushbutton enclosures do not meet Type 6/6P UL94 5VA Construction Electronic instrument enclosures, designed for mounting printed circuit boards or DIN rail mounted components. The polycarbonate material carries a UL flammability rating of UL94 5VA and is suitable for outdoor use. Lid and mounting holes are located outside of the gasket seal. Lid is secured with self captivating M4 stainless steel machine screws (included), threaded into integral stainless steel bushings (for repetitive assembly & disassembly). Heavy duty 16 gauge galvanized steel panels available (see chart) All stainless steel hardware to avoid corrosion caused by dissimilar metals. Gasket is a preformed, high temperature U.L. listed silicone rubber. Gasket is replaceable. Gasketed lid with two piece “tongue & groove” construction provides protection against access of oil, dust and water. Internal DIN rail mounting tabs. Threaded (M3) integral brass inserts & standoffs designed for M3.5 or #6 self tapping screws for P.C. board or inner panel mounting in all but the smallest size. Vertical P.C. card guides (for 1.5 mm thick P.C. boards) are molded in all but the smallest size Finish Color is light gray (RAL 7035) Accessories Optional Inner Panel Heavy duty panels for mounting components Galvanized 16 ga. steel. Includes mounting hardware. Optional Mounting Feet Part No. 1554FT Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 22 mm Hole - 30.5 mm Hole - # of - Enclosure - Optional Inner Panel Part No. - Part No. - Holes - H - W - D (w/lid) - Part No. - H - W 1554MPB1 - 1554PB1 - 1 3.54 3.54 2.36 1554EPL - 3.10 3.10 1554MPB1A - 1554PB1A - 1 3.54 3.54 3.54 1554EPL - 3.10 3.10 1554MPB2 - 1554PB2 - 2 6.30 3.54 2.38 1554JPL - 5.80 3.00 1554MPB2D - 1554PB2D - 2 6.30 3.54 3.56 1554JPL - 5.80 3.00 1554MPB3 - 1554PB3 - 3 7.87 4.72 3.56 1554UPL - 7.60 4.20 1554MPB4 - 1554PB4 - 4 7.87 4.72 3.56 1554UPL - 7.60 4.20 1554MPB6 - 1554PB6 - 6 9.45 6.30 3.54 1554VPL - 9.10 5.70 1554MPB6A - 1554PB6A - 6 9.45 6.30 3.54 1554VAPL - 8.93 5.73 1554MPB6B - 1554PB6B - 6 9.45 6.30 4.72 1554VAPL - 8.93 5.73 1554PB8 - 8 11.81 7.87 3.54 1554XPL - 11.22 7.28 1554PB8A - 8 11.81 7.87 4.72 1554XPL - 11.22 7.28 1554PB12 - 12 11.81 9.45 3.74 1554YPL - 11.22 8.86 1554PB12A - 12 11.81 9.45 4.72 1554YPL - 11.22 8.86 1554MPB15 - 15 11.81 7.87 3.54 1554XPL - 11.22 7.28 1554MPB15A - 15 11.81 7.87 4.72 1554XPL - 11.22 7.28 1554MPB20 - 20 11.81 9.45 3.74 1554YPL - 11.22 8.86 1554MPB20A - 20 11.81 9.45 4.72 1554YPL - 11.22 8.86

Standards

  • IP66
  • NEMA 4, 4X, 6, 6P, 12 & 13
    • 6 pushbutton enclosures do not meet Type 6/6P
  • UL94 5VA

Construction

  • Electronic instrument enclosures, designed for mounting printed circuit boards or DIN rail mounted components.
  • The polycarbonate material carries a UL flammability rating of UL94 5VA and is suitable for outdoor use.
  • Lid and mounting holes are located outside of the gasket seal.
  • Lid is secured with self captivating M4 stainless steel machine screws (included), threaded into integral stainless steel bushings (for repetitive assembly & disassembly).
  • Heavy duty 16 gauge galvanized steel panels available (see chart)
  • All stainless steel hardware to avoid corrosion caused by dissimilar metals.
  • Gasket is a preformed, high temperature U.L. listed silicone rubber. Gasket is replaceable.
  • Gasketed lid with two piece “tongue & groove” construction provides protection against access of oil, dust and water.
  • Internal DIN rail mounting tabs.
  • Threaded (M3) integral brass inserts & standoffs designed for M3.5 or #6 self tapping screws for P.C. board or inner panel mounting in all but the smallest size.
  • Vertical P.C. card guides (for 1.5 mm thick P.C. boards) are molded in all but the smallest size

Finish

  • Color is light gray (RAL 7035)

Accessories

  • Optional Inner Panel
    • Heavy duty panels for mounting components
    • Galvanized 16 ga. steel.
    • Includes mounting hardware.
  • Optional Mounting Feet
    • Part No. 1554FT

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


22 mm Hole - 30.5 mm Hole - # of - Enclosure - Optional Inner Panel
Part No. - Part No. - Holes - H - W - D (w/lid) - Part No. - H - W
1554MPB1 - 1554PB1 - 1 3.54 3.54 2.36 1554EPL - 3.10 3.10
1554MPB1A - 1554PB1A - 1 3.54 3.54 3.54 1554EPL - 3.10 3.10
1554MPB2 - 1554PB2 - 2 6.30 3.54 2.38 1554JPL - 5.80 3.00
1554MPB2D - 1554PB2D - 2 6.30 3.54 3.56 1554JPL - 5.80 3.00
1554MPB3 - 1554PB3 - 3 7.87 4.72 3.56 1554UPL - 7.60 4.20
1554MPB4 - 1554PB4 - 4 7.87 4.72 3.56 1554UPL - 7.60 4.20
1554MPB6 - 1554PB6 - 6 9.45 6.30 3.54 1554VPL - 9.10 5.70
1554MPB6A - 1554PB6A - 6 9.45 6.30 3.54 1554VAPL - 8.93 5.73
1554MPB6B - 1554PB6B - 6 9.45 6.30 4.72 1554VAPL - 8.93 5.73
1554PB8 - 8 11.81 7.87 3.54 1554XPL - 11.22 7.28
1554PB8A - 8 11.81 7.87 4.72 1554XPL - 11.22 7.28
1554PB12 - 12 11.81 9.45 3.74 1554YPL - 11.22 8.86
1554PB12A - 12 11.81 9.45 4.72 1554YPL - 11.22 8.86
1554MPB15 - 15 11.81 7.87 3.54 1554XPL - 11.22 7.28
1554MPB15A - 15 11.81 7.87 4.72 1554XPL - 11.22 7.28
1554MPB20 - 20 11.81 9.45 3.74 1554YPL - 11.22 8.86
1554MPB20A - 20 11.81 9.45 4.72 1554YPL - 11.22 8.86

Supplier's Site
Enclosures, Boxes, & Cases - 1554PB4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1554PB4
Enclosures, Boxes, & Cases 1554PB4
4 HOLE 30.5MM P-BUTTON ENCL.

4 HOLE 30.5MM P-BUTTON ENCL.

Buy Now
Boxes - HM3482-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray Cover Included 7.900"" L x 4.700"" W (200.66mm x 119.38mm) X 3.500"" (88.90mm)"

"Box Plastic, Polycarbonate Gray Cover Included 7.900"" L x 4.700"" W (200.66mm x 119.38mm) X 3.500"" (88.90mm)"

Buy Now Datasheet
Enclosure - 61690332 - Radwell International
Willingboro, NJ, United States
Enclosure
61690332
Enclosure 61690332
(PRICE/EA) PLASTIC PUSHBUTTON ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY

(PRICE/EA) PLASTIC PUSHBUTTON ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey Radwell International
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1554PB4 1554PB4 HM3482-ND 61690332
Product Name Electrical - Operator Interface - Pushbutton Enclosures Enclosures, Boxes, & Cases Boxes Enclosure
Type Electronic and Instrument Enclosures; Pushbutton Enclosures Junction Box Junction Box Junction Box
Length 7.9 inch (201 mm)
Width 4.7 inch (119 mm)
Depth 3.5 inch (88.9 mm)
Material Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 164-1414N4PHS16C4LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details
Electrical - Aluminum - Junction Boxes - 1414N4ALC - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
4 suppliers
Boxes - 164-1418F10LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418K24 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers