Hammond Manufacturing Company Inc. Electrical - Operator Interface - Pushbutton Enclosures 1554PB3

Description
Standards IP66 NEMA 4, 4X, 6, 6P, 12 & 13 6 pushbutton enclosures do not meet Type 6/6P UL94 5VA Construction Electronic instrument enclosures, designed for mounting printed circuit boards or DIN rail mounted components. The polycarbonate material carries a UL flammability rating of UL94 5VA and is suitable for outdoor use. Lid and mounting holes are located outside of the gasket seal. Lid is secured with self captivating M4 stainless steel machine screws (included), threaded into integral stainless steel bushings (for repetitive assembly & disassembly). Heavy duty 16 gauge galvanized steel panels available (see chart) All stainless steel hardware to avoid corrosion caused by dissimilar metals. Gasket is a preformed, high temperature U.L. listed silicone rubber. Gasket is replaceable. Gasketed lid with two piece “tongue & groove” construction provides protection against access of oil, dust and water. Internal DIN rail mounting tabs. Threaded (M3) integral brass inserts & standoffs designed for M3.5 or #6 self tapping screws for P.C. board or inner panel mounting in all but the smallest size. Vertical P.C. card guides (for 1.5 mm thick P.C. boards) are molded in all but the smallest size Finish Color is light gray (RAL 7035) Accessories Optional Inner Panel Heavy duty panels for mounting components Galvanized 16 ga. steel. Includes mounting hardware. Optional Mounting Feet Part No. 1554FT Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 22 mm Hole - 30.5 mm Hole - # of - Enclosure - Optional Inner Panel Part No. - Part No. - Holes - H - W - D (w/lid) - Part No. - H - W 1554MPB1 - 1554PB1 - 1 3.54 3.54 2.36 1554EPL - 3.10 3.10 1554MPB1A - 1554PB1A - 1 3.54 3.54 3.54 1554EPL - 3.10 3.10 1554MPB2 - 1554PB2 - 2 6.30 3.54 2.38 1554JPL - 5.80 3.00 1554MPB2D - 1554PB2D - 2 6.30 3.54 3.56 1554JPL - 5.80 3.00 1554MPB3 - 1554PB3 - 3 7.87 4.72 3.56 1554UPL - 7.60 4.20 1554MPB4 - 1554PB4 - 4 7.87 4.72 3.56 1554UPL - 7.60 4.20 1554MPB6 - 1554PB6 - 6 9.45 6.30 3.54 1554VPL - 9.10 5.70 1554MPB6A - 1554PB6A - 6 9.45 6.30 3.54 1554VAPL - 8.93 5.73 1554MPB6B - 1554PB6B - 6 9.45 6.30 4.72 1554VAPL - 8.93 5.73 1554PB8 - 8 11.81 7.87 3.54 1554XPL - 11.22 7.28 1554PB8A - 8 11.81 7.87 4.72 1554XPL - 11.22 7.28 1554PB12 - 12 11.81 9.45 3.74 1554YPL - 11.22 8.86 1554PB12A - 12 11.81 9.45 4.72 1554YPL - 11.22 8.86 1554MPB15 - 15 11.81 7.87 3.54 1554XPL - 11.22 7.28 1554MPB15A - 15 11.81 7.87 4.72 1554XPL - 11.22 7.28 1554MPB20 - 20 11.81 9.45 3.74 1554YPL - 11.22 8.86 1554MPB20A - 20 11.81 9.45 4.72 1554YPL - 11.22 8.86
Request a Quote Datasheet
Description
Standards IP66 NEMA 4, 4X, 6, 6P, 12 & 13 6 pushbutton enclosures do not meet Type 6/6P UL94 5VA Construction Electronic instrument enclosures, designed for mounting printed circuit boards or DIN rail mounted components. The polycarbonate material carries a UL flammability rating of UL94 5VA and is suitable for outdoor use. Lid and mounting holes are located outside of the gasket seal. Lid is secured with self captivating M4 stainless steel machine screws (included), threaded into integral stainless steel bushings (for repetitive assembly & disassembly). Heavy duty 16 gauge galvanized steel panels available (see chart) All stainless steel hardware to avoid corrosion caused by dissimilar metals. Gasket is a preformed, high temperature U.L. listed silicone rubber. Gasket is replaceable. Gasketed lid with two piece “tongue & groove” construction provides protection against access of oil, dust and water. Internal DIN rail mounting tabs. Threaded (M3) integral brass inserts & standoffs designed for M3.5 or #6 self tapping screws for P.C. board or inner panel mounting in all but the smallest size. Vertical P.C. card guides (for 1.5 mm thick P.C. boards) are molded in all but the smallest size Finish Color is light gray (RAL 7035) Accessories Optional Inner Panel Heavy duty panels for mounting components Galvanized 16 ga. steel. Includes mounting hardware. Optional Mounting Feet Part No. 1554FT Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 22 mm Hole - 30.5 mm Hole - # of - Enclosure - Optional Inner Panel Part No. - Part No. - Holes - H - W - D (w/lid) - Part No. - H - W 1554MPB1 - 1554PB1 - 1 3.54 3.54 2.36 1554EPL - 3.10 3.10 1554MPB1A - 1554PB1A - 1 3.54 3.54 3.54 1554EPL - 3.10 3.10 1554MPB2 - 1554PB2 - 2 6.30 3.54 2.38 1554JPL - 5.80 3.00 1554MPB2D - 1554PB2D - 2 6.30 3.54 3.56 1554JPL - 5.80 3.00 1554MPB3 - 1554PB3 - 3 7.87 4.72 3.56 1554UPL - 7.60 4.20 1554MPB4 - 1554PB4 - 4 7.87 4.72 3.56 1554UPL - 7.60 4.20 1554MPB6 - 1554PB6 - 6 9.45 6.30 3.54 1554VPL - 9.10 5.70 1554MPB6A - 1554PB6A - 6 9.45 6.30 3.54 1554VAPL - 8.93 5.73 1554MPB6B - 1554PB6B - 6 9.45 6.30 4.72 1554VAPL - 8.93 5.73 1554PB8 - 8 11.81 7.87 3.54 1554XPL - 11.22 7.28 1554PB8A - 8 11.81 7.87 4.72 1554XPL - 11.22 7.28 1554PB12 - 12 11.81 9.45 3.74 1554YPL - 11.22 8.86 1554PB12A - 12 11.81 9.45 4.72 1554YPL - 11.22 8.86 1554MPB15 - 15 11.81 7.87 3.54 1554XPL - 11.22 7.28 1554MPB15A - 15 11.81 7.87 4.72 1554XPL - 11.22 7.28 1554MPB20 - 20 11.81 9.45 3.74 1554YPL - 11.22 8.86 1554MPB20A - 20 11.81 9.45 4.72 1554YPL - 11.22 8.86
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Operator Interface - Pushbutton Enclosures - 1554PB3 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Operator Interface - Pushbutton Enclosures
1554PB3
Electrical - Operator Interface - Pushbutton Enclosures 1554PB3
Standards IP66 NEMA 4, 4X, 6, 6P, 12 & 13 6 pushbutton enclosures do not meet Type 6/6P UL94 5VA Construction Electronic instrument enclosures, designed for mounting printed circuit boards or DIN rail mounted components. The polycarbonate material carries a UL flammability rating of UL94 5VA and is suitable for outdoor use. Lid and mounting holes are located outside of the gasket seal. Lid is secured with self captivating M4 stainless steel machine screws (included), threaded into integral stainless steel bushings (for repetitive assembly & disassembly). Heavy duty 16 gauge galvanized steel panels available (see chart) All stainless steel hardware to avoid corrosion caused by dissimilar metals. Gasket is a preformed, high temperature U.L. listed silicone rubber. Gasket is replaceable. Gasketed lid with two piece “tongue & groove” construction provides protection against access of oil, dust and water. Internal DIN rail mounting tabs. Threaded (M3) integral brass inserts & standoffs designed for M3.5 or #6 self tapping screws for P.C. board or inner panel mounting in all but the smallest size. Vertical P.C. card guides (for 1.5 mm thick P.C. boards) are molded in all but the smallest size Finish Color is light gray (RAL 7035) Accessories Optional Inner Panel Heavy duty panels for mounting components Galvanized 16 ga. steel. Includes mounting hardware. Optional Mounting Feet Part No. 1554FT Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 22 mm Hole - 30.5 mm Hole - # of - Enclosure - Optional Inner Panel Part No. - Part No. - Holes - H - W - D (w/lid) - Part No. - H - W 1554MPB1 - 1554PB1 - 1 3.54 3.54 2.36 1554EPL - 3.10 3.10 1554MPB1A - 1554PB1A - 1 3.54 3.54 3.54 1554EPL - 3.10 3.10 1554MPB2 - 1554PB2 - 2 6.30 3.54 2.38 1554JPL - 5.80 3.00 1554MPB2D - 1554PB2D - 2 6.30 3.54 3.56 1554JPL - 5.80 3.00 1554MPB3 - 1554PB3 - 3 7.87 4.72 3.56 1554UPL - 7.60 4.20 1554MPB4 - 1554PB4 - 4 7.87 4.72 3.56 1554UPL - 7.60 4.20 1554MPB6 - 1554PB6 - 6 9.45 6.30 3.54 1554VPL - 9.10 5.70 1554MPB6A - 1554PB6A - 6 9.45 6.30 3.54 1554VAPL - 8.93 5.73 1554MPB6B - 1554PB6B - 6 9.45 6.30 4.72 1554VAPL - 8.93 5.73 1554PB8 - 8 11.81 7.87 3.54 1554XPL - 11.22 7.28 1554PB8A - 8 11.81 7.87 4.72 1554XPL - 11.22 7.28 1554PB12 - 12 11.81 9.45 3.74 1554YPL - 11.22 8.86 1554PB12A - 12 11.81 9.45 4.72 1554YPL - 11.22 8.86 1554MPB15 - 15 11.81 7.87 3.54 1554XPL - 11.22 7.28 1554MPB15A - 15 11.81 7.87 4.72 1554XPL - 11.22 7.28 1554MPB20 - 20 11.81 9.45 3.74 1554YPL - 11.22 8.86 1554MPB20A - 20 11.81 9.45 4.72 1554YPL - 11.22 8.86

Standards

  • IP66
  • NEMA 4, 4X, 6, 6P, 12 & 13
    • 6 pushbutton enclosures do not meet Type 6/6P
  • UL94 5VA

Construction

  • Electronic instrument enclosures, designed for mounting printed circuit boards or DIN rail mounted components.
  • The polycarbonate material carries a UL flammability rating of UL94 5VA and is suitable for outdoor use.
  • Lid and mounting holes are located outside of the gasket seal.
  • Lid is secured with self captivating M4 stainless steel machine screws (included), threaded into integral stainless steel bushings (for repetitive assembly & disassembly).
  • Heavy duty 16 gauge galvanized steel panels available (see chart)
  • All stainless steel hardware to avoid corrosion caused by dissimilar metals.
  • Gasket is a preformed, high temperature U.L. listed silicone rubber. Gasket is replaceable.
  • Gasketed lid with two piece “tongue & groove” construction provides protection against access of oil, dust and water.
  • Internal DIN rail mounting tabs.
  • Threaded (M3) integral brass inserts & standoffs designed for M3.5 or #6 self tapping screws for P.C. board or inner panel mounting in all but the smallest size.
  • Vertical P.C. card guides (for 1.5 mm thick P.C. boards) are molded in all but the smallest size

Finish

  • Color is light gray (RAL 7035)

Accessories

  • Optional Inner Panel
    • Heavy duty panels for mounting components
    • Galvanized 16 ga. steel.
    • Includes mounting hardware.
  • Optional Mounting Feet
    • Part No. 1554FT

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


22 mm Hole - 30.5 mm Hole - # of - Enclosure - Optional Inner Panel
Part No. - Part No. - Holes - H - W - D (w/lid) - Part No. - H - W
1554MPB1 - 1554PB1 - 1 3.54 3.54 2.36 1554EPL - 3.10 3.10
1554MPB1A - 1554PB1A - 1 3.54 3.54 3.54 1554EPL - 3.10 3.10
1554MPB2 - 1554PB2 - 2 6.30 3.54 2.38 1554JPL - 5.80 3.00
1554MPB2D - 1554PB2D - 2 6.30 3.54 3.56 1554JPL - 5.80 3.00
1554MPB3 - 1554PB3 - 3 7.87 4.72 3.56 1554UPL - 7.60 4.20
1554MPB4 - 1554PB4 - 4 7.87 4.72 3.56 1554UPL - 7.60 4.20
1554MPB6 - 1554PB6 - 6 9.45 6.30 3.54 1554VPL - 9.10 5.70
1554MPB6A - 1554PB6A - 6 9.45 6.30 3.54 1554VAPL - 8.93 5.73
1554MPB6B - 1554PB6B - 6 9.45 6.30 4.72 1554VAPL - 8.93 5.73
1554PB8 - 8 11.81 7.87 3.54 1554XPL - 11.22 7.28
1554PB8A - 8 11.81 7.87 4.72 1554XPL - 11.22 7.28
1554PB12 - 12 11.81 9.45 3.74 1554YPL - 11.22 8.86
1554PB12A - 12 11.81 9.45 4.72 1554YPL - 11.22 8.86
1554MPB15 - 15 11.81 7.87 3.54 1554XPL - 11.22 7.28
1554MPB15A - 15 11.81 7.87 4.72 1554XPL - 11.22 7.28
1554MPB20 - 20 11.81 9.45 3.74 1554YPL - 11.22 8.86
1554MPB20A - 20 11.81 9.45 4.72 1554YPL - 11.22 8.86

Supplier's Site
Boxes - 1554PB3 - 1554PB3 - Win Source Electronics
Laguna Hills, CA, United States
Boxes - 1554PB3
1554PB3
Boxes - 1554PB3 1554PB3
Manufacturer: Hammond Manufacturing Win Source Part Number: 777849-1554PB3 Series: 1554 Color: Gray Features: Pushbutton Holes - 3, Card Guides, PCB Supports Material Flammability Rating: UL94 5VA Ratings: IP66, NEMA 4,4X,12,13 Height: 3.500" (88.90mm) Material: Plastic, Polycarbonate Design: Cover Included Shipping Info: Shipped from Digi-Key Weight: 1 lb (453.59g) Container Type: Box Area (L x W): 37.1" (239cm) Family Name: 1554P Categories: Boxes, Enclosures, Racks Dimension: 7.900" L x 4.700" W (200.66mm x 119.38mm) Introduction Date: September 27, 2007 ECCN: EAR99 Country of Origin: Canada Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Hammond Manufacturing
Win Source Part Number: 777849-1554PB3
Series: 1554
Color: Gray
Features: Pushbutton Holes - 3, Card Guides, PCB Supports
Material Flammability Rating: UL94 5VA
Ratings: IP66, NEMA 4,4X,12,13
Height: 3.500" (88.90mm)
Material: Plastic, Polycarbonate
Design: Cover Included
Shipping Info: Shipped from Digi-Key
Weight: 1 lb (453.59g)
Container Type: Box
Area (L x W): 37.1" (239cm)
Family Name: 1554P
Categories: Boxes, Enclosures, Racks
Dimension: 7.900" L x 4.700" W (200.66mm x 119.38mm)
Introduction Date: September 27, 2007
ECCN: EAR99
Country of Origin: Canada
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1554PB3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1554PB3
Enclosures, Boxes, & Cases 1554PB3
3 HOLE 30.5MM P-BUTTON ENCL.

3 HOLE 30.5MM P-BUTTON ENCL.

Buy Now
Boxes - HM3481-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray Cover Included 7.900"" L x 4.700"" W (200.66mm x 119.38mm) X 3.500"" (88.90mm)"

"Box Plastic, Polycarbonate Gray Cover Included 7.900"" L x 4.700"" W (200.66mm x 119.38mm) X 3.500"" (88.90mm)"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Win Source Electronics Powell Electronics, Inc. DigiKey
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1554PB3 1554PB3 1554PB3 HM3481-ND
Product Name Electrical - Operator Interface - Pushbutton Enclosures Boxes - 1554PB3 Enclosures, Boxes, & Cases Boxes
Type Electronic and Instrument Enclosures; Pushbutton Enclosures Junction Box Junction Box
Length 7.9 inch (201 mm)
Width 4.7 inch (119 mm)
Depth 3.5 inch (88.9 mm)
Material Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - Extruded Enclosures - 1455CF801BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.15 inch (80.01 mm)
Width 2.13 inch (54.1 mm)
View Details
4 suppliers
Boxes - 164-1414C4LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details
Small Enclosures - Extruded Enclosures - 1455N1601RD - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 6.3 inch (160 mm)
View Details
3 suppliers
Small Enclosures - Extruded Enclosures - 1455L1602 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6.3 inch (160 mm)
Width 4.06 inch (103 mm)
View Details
3 suppliers