Hammond Manufacturing Company Inc. Transformers - Chokes & Reactors 1539M27

Description
Features High saturation flux density ferrite bobbins. 1" long leads, tinned to within 1/8" of body. Ideal for filtering or energy storage inductors. Inductance measured at @ 1Khz. with 0 amps. D.C. current, typical inductance change is less than 5% @ twice rated current.
Request a Quote Datasheet
Description
Features High saturation flux density ferrite bobbins. 1" long leads, tinned to within 1/8" of body. Ideal for filtering or energy storage inductors. Inductance measured at @ 1Khz. with 0 amps. D.C. current, typical inductance change is less than 5% @ twice rated current.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Chokes & Reactors - 1539M27 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Chokes & Reactors
1539M27
Transformers - Chokes & Reactors 1539M27
Features High saturation flux density ferrite bobbins. 1" long leads, tinned to within 1/8" of body. Ideal for filtering or energy storage inductors. Inductance measured at @ 1Khz. with 0 amps. D.C. current, typical inductance change is less than 5% @ twice rated current.

Features

  • High saturation flux density ferrite bobbins.
  • 1" long leads, tinned to within 1/8" of body.
  • Ideal for filtering or energy storage inductors.
  • Inductance measured at @ 1Khz. with 0 amps. D.C. current, typical inductance change is less than 5% @ twice rated current.
Supplier's Site
Fixed Inductors - HM3386-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
HM3386-ND
Fixed Inductors HM3386-ND
250µH Unshielded Wirewound Inductor 9A 40mOhm Max Radial, Vertical Cylinder

250µH Unshielded Wirewound Inductor 9A 40mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category RF Inductors Inductors, Coils, and Chokes
Product Number 1539M27 HM3386-ND
Product Name Transformers - Chokes & Reactors Fixed Inductors
Standards and Certifications RoHS
Inductance Range 250 microH
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - HM3410-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Mounting Option Chassis
Configuration Fixed
Inductance Tolerance 15 (+/- %)
View Details
Transformers - Chokes & Reactors - 1537H - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Transformers - Chokes & Reactors - 1530B395 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Standards and Certifications RoHS
Inductance Range 39 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Transformers - Chokes & Reactors - 1537R - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Standards and Certifications RoHS
View Details
3 suppliers