Hammond Manufacturing Company Inc. Transformers - Chokes & Reactors 1539M18

Description
Features High saturation flux density ferrite bobbins. 1" long leads, tinned to within 1/8" of body. Ideal for filtering or energy storage inductors. Inductance measured at @ 1Khz. with 0 amps. D.C. current, typical inductance change is less than 5% @ twice rated current.
Request a Quote Datasheet
Description
Features High saturation flux density ferrite bobbins. 1" long leads, tinned to within 1/8" of body. Ideal for filtering or energy storage inductors. Inductance measured at @ 1Khz. with 0 amps. D.C. current, typical inductance change is less than 5% @ twice rated current.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Chokes & Reactors - 1539M18 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Chokes & Reactors
1539M18
Transformers - Chokes & Reactors 1539M18
Features High saturation flux density ferrite bobbins. 1" long leads, tinned to within 1/8" of body. Ideal for filtering or energy storage inductors. Inductance measured at @ 1Khz. with 0 amps. D.C. current, typical inductance change is less than 5% @ twice rated current.

Features

  • High saturation flux density ferrite bobbins.
  • 1" long leads, tinned to within 1/8" of body.
  • Ideal for filtering or energy storage inductors.
  • Inductance measured at @ 1Khz. with 0 amps. D.C. current, typical inductance change is less than 5% @ twice rated current.
Supplier's Site
Fixed Inductors - HM3380-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
HM3380-ND
Fixed Inductors HM3380-ND
2.5mH Unshielded Wirewound Inductor 1.6A 690mOhm Max Radial, Vertical Cylinder

2.5mH Unshielded Wirewound Inductor 1.6A 690mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category RF Inductors Inductors, Coils, and Chokes
Product Number 1539M18 HM3380-ND
Product Name Transformers - Chokes & Reactors Fixed Inductors
Standards and Certifications RoHS
Inductance Range 2500 microH
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Chokes & Reactors - 1530B126 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Standards and Certifications RoHS
Inductance Range 1.2 microH
Inductance Tolerance 10 (+/- %)
View Details
2 suppliers
Transformers - Chokes & Reactors - 1538M20 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Standards and Certifications RoHS
Inductance Range 100 microH
SRF 2.2 MHz
View Details
3 suppliers
Inductors, Coils, Chokes - Fixed Inductors - 1334648-1512 - Win Source Electronics
Hammond Manufacturing Company Inc.
Specs
Technology Standard; Wirewound
Core Material Ceramic
Application RF Choke
View Details
2 suppliers
Transformers - Chokes & Reactors - 1536D - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Standards and Certifications RoHS
View Details
2 suppliers