Hammond Manufacturing Company Inc. Transformers - Chokes & Reactors 1537L

Description
Features Large ferrite core for extended saturation point, optimum frequency range .01-2 Mhz. 1.5" long leads (+/- 0.1") Test frequency 1 Khz. Core length 1.25" Coil is covered with vinyl insulation shrink sleeve. Operating Temperature -55 degrees C to + 135 degrees C Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Inductance - Minimum - D.C. - Maximum - Coil - Lead +/-5% - Resistance - D.C. Current - Diameter (uH) - Q - (Ohms) - (Amps) - Diameter - Gauge 1537E - 10 4.5 0.006 20 0.63 14 1537F - 20 6.5 0.013 12.5 0.60 16 1537G - 30 5.3 0.024 8 0.58 18 1537H - 40 5.2 0.039 5 0.57 20 1537J - 50 3.4 0.064 3.2 0.56 20 1537K - 75 3.2 0.128 2 0.54 20 1537L - 100 10.5 0.05 8 0.71 18 1537M - 250 12 0.114 5 0.69 18 1537N - 500 11.6 0.26 3.2 0.65 20 1537P - 750 10 0.465 2 0.61 20 1537R - 1000 7.4 0.83 1.25 0.59 20
Request a Quote Datasheet
Description
Features Large ferrite core for extended saturation point, optimum frequency range .01-2 Mhz. 1.5" long leads (+/- 0.1") Test frequency 1 Khz. Core length 1.25" Coil is covered with vinyl insulation shrink sleeve. Operating Temperature -55 degrees C to + 135 degrees C Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Inductance - Minimum - D.C. - Maximum - Coil - Lead +/-5% - Resistance - D.C. Current - Diameter (uH) - Q - (Ohms) - (Amps) - Diameter - Gauge 1537E - 10 4.5 0.006 20 0.63 14 1537F - 20 6.5 0.013 12.5 0.60 16 1537G - 30 5.3 0.024 8 0.58 18 1537H - 40 5.2 0.039 5 0.57 20 1537J - 50 3.4 0.064 3.2 0.56 20 1537K - 75 3.2 0.128 2 0.54 20 1537L - 100 10.5 0.05 8 0.71 18 1537M - 250 12 0.114 5 0.69 18 1537N - 500 11.6 0.26 3.2 0.65 20 1537P - 750 10 0.465 2 0.61 20 1537R - 1000 7.4 0.83 1.25 0.59 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Chokes & Reactors - 1537L - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Chokes & Reactors
1537L
Transformers - Chokes & Reactors 1537L
Features Large ferrite core for extended saturation point, optimum frequency range .01-2 Mhz. 1.5" long leads (+/- 0.1") Test frequency 1 Khz. Core length 1.25" Coil is covered with vinyl insulation shrink sleeve. Operating Temperature -55 degrees C to + 135 degrees C Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Inductance - Minimum - D.C. - Maximum - Coil - Lead +/-5% - Resistance - D.C. Current - Diameter (uH) - Q - (Ohms) - (Amps) - Diameter - Gauge 1537E - 10 4.5 0.006 20 0.63 14 1537F - 20 6.5 0.013 12.5 0.60 16 1537G - 30 5.3 0.024 8 0.58 18 1537H - 40 5.2 0.039 5 0.57 20 1537J - 50 3.4 0.064 3.2 0.56 20 1537K - 75 3.2 0.128 2 0.54 20 1537L - 100 10.5 0.05 8 0.71 18 1537M - 250 12 0.114 5 0.69 18 1537N - 500 11.6 0.26 3.2 0.65 20 1537P - 750 10 0.465 2 0.61 20 1537R - 1000 7.4 0.83 1.25 0.59 20

Features

  • Large ferrite core for extended saturation point, optimum frequency range .01-2 Mhz.
  • 1.5" long leads (+/- 0.1")
  • Test frequency 1 Khz.
  • Core length 1.25"
  • Coil is covered with vinyl insulation shrink sleeve.
  • Operating Temperature -55 degrees C to + 135 degrees C

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part No. - Inductance - Minimum - D.C. - Maximum - Coil - Lead
+/-5% - Resistance - D.C. Current - Diameter
(uH) - Q - (Ohms) - (Amps) - Diameter - Gauge
1537E - 10 4.5 0.006 20 0.63 14
1537F - 20 6.5 0.013 12.5 0.60 16
1537G - 30 5.3 0.024 8 0.58 18
1537H - 40 5.2 0.039 5 0.57 20
1537J - 50 3.4 0.064 3.2 0.56 20
1537K - 75 3.2 0.128 2 0.54 20
1537L - 100 10.5 0.05 8 0.71 18
1537M - 250 12 0.114 5 0.69 18
1537N - 500 11.6 0.26 3.2 0.65 20
1537P - 750 10 0.465 2 0.61 20
1537R - 1000 7.4 0.83 1.25 0.59 20

Supplier's Site
Fixed Inductors - HM3338-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
HM3338-ND
Fixed Inductors HM3338-ND
100µH Unshielded Molded Inductor 8A 50mOhm Axial

100µH Unshielded Molded Inductor 8A 50mOhm Axial

Buy Now Datasheet
RF CHOKE, HIGH CURRENT, 100UH, .050 OHMS, 8 AMPS - 70181037 - Allied Electronics, Inc.
Fort Worth, TX, USA
RF CHOKE, HIGH CURRENT, 100UH, .050 OHMS, 8 AMPS
70181037
RF CHOKE, HIGH CURRENT, 100UH, .050 OHMS, 8 AMPS 70181037
Features: Large Ferrite Core for Extended Saturation Point Optimum Frequency Range: 0.01 to 2 MHz 1.25" Long Leads (±0.1") Test Frequency: 1 kHz Core Length: 1.25" Coil Is Covered with Vinyl Insulation Shrink Sleeve

Features:

  • Large Ferrite Core for Extended Saturation Point
  • Optimum Frequency Range: 0.01 to 2 MHz
  • 1.25" Long Leads (±0.1")
  • Test Frequency: 1 kHz
  • Core Length: 1.25"
  • Coil Is Covered with Vinyl Insulation Shrink Sleeve
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Allied Electronics, Inc.
Product Category RF Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1537L HM3338-ND 70181037
Product Name Transformers - Chokes & Reactors Fixed Inductors RF CHOKE, HIGH CURRENT, 100UH, .050 OHMS, 8 AMPS
Standards and Certifications RoHS
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - HM4801-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Mounting Option Chassis
Configuration Fixed
Inductance Tolerance 15 (+/- %)
View Details
Fixed Inductors - HM4808-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Mounting Option Chassis
Configuration Fixed
Inductance Tolerance 15 (+/- %)
View Details
Transformers - Chokes & Reactors - 1537E - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Transformers - Chokes & Reactors - 1538M06 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Standards and Certifications RoHS
Inductance Range 150 microH
SRF 1.84 MHz
View Details
2 suppliers