Hammond Manufacturing Company Inc. Transformers - Chokes & Reactors 1536W

Description
Features Molded powdered iron core All chokes include vinyl insulation covering. 1.25" long leads (+/- 0.1") High inductance & high current L measured at 7.9 Mhz. on 1536D, E and F all others at 1 Khz. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Inductance - D.C. - Self Resonant - Maximum - Coil - Core +/-20% - Resistance - Frequency - D.C. Current (uH) - (Ohms) - (MHz.) - (Amps) - Diameter - Length 1536D - 3.35 0.01 45 20 0.53 1.31 1536E - 4.9 0.016 42 15 0.50 1.25 1536F - 8.8 0.021 28 10 0.50 1.25 1536L - 4 0.012 24.3 8 0.31 0.91 1536P - 40 0.082 10.4 3 0.31 1.25 1536S - 68 0.054 5.7 5 0.53 1.25 1536T - 100 0.216 4.1 2 0.31 1.25 1536TA - 100 0.55 - 1 0.80 1.10 1536W - 125 0.08 2.65 3.5 0.50 1.25 1536X - 250 0.17 1.5 2.5 0.43 1.25 1536Y - 500 0.26 1.17 2 0.56 1.25 1536Z - 1000 0.55 - 1 0.50 1.03
Request a Quote Datasheet
Description
Features Molded powdered iron core All chokes include vinyl insulation covering. 1.25" long leads (+/- 0.1") High inductance & high current L measured at 7.9 Mhz. on 1536D, E and F all others at 1 Khz. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Inductance - D.C. - Self Resonant - Maximum - Coil - Core +/-20% - Resistance - Frequency - D.C. Current (uH) - (Ohms) - (MHz.) - (Amps) - Diameter - Length 1536D - 3.35 0.01 45 20 0.53 1.31 1536E - 4.9 0.016 42 15 0.50 1.25 1536F - 8.8 0.021 28 10 0.50 1.25 1536L - 4 0.012 24.3 8 0.31 0.91 1536P - 40 0.082 10.4 3 0.31 1.25 1536S - 68 0.054 5.7 5 0.53 1.25 1536T - 100 0.216 4.1 2 0.31 1.25 1536TA - 100 0.55 - 1 0.80 1.10 1536W - 125 0.08 2.65 3.5 0.50 1.25 1536X - 250 0.17 1.5 2.5 0.43 1.25 1536Y - 500 0.26 1.17 2 0.56 1.25 1536Z - 1000 0.55 - 1 0.50 1.03
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Chokes & Reactors - 1536W - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Chokes & Reactors
1536W
Transformers - Chokes & Reactors 1536W
Features Molded powdered iron core All chokes include vinyl insulation covering. 1.25" long leads (+/- 0.1") High inductance & high current L measured at 7.9 Mhz. on 1536D, E and F all others at 1 Khz. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Inductance - D.C. - Self Resonant - Maximum - Coil - Core +/-20% - Resistance - Frequency - D.C. Current (uH) - (Ohms) - (MHz.) - (Amps) - Diameter - Length 1536D - 3.35 0.01 45 20 0.53 1.31 1536E - 4.9 0.016 42 15 0.50 1.25 1536F - 8.8 0.021 28 10 0.50 1.25 1536L - 4 0.012 24.3 8 0.31 0.91 1536P - 40 0.082 10.4 3 0.31 1.25 1536S - 68 0.054 5.7 5 0.53 1.25 1536T - 100 0.216 4.1 2 0.31 1.25 1536TA - 100 0.55 - 1 0.80 1.10 1536W - 125 0.08 2.65 3.5 0.50 1.25 1536X - 250 0.17 1.5 2.5 0.43 1.25 1536Y - 500 0.26 1.17 2 0.56 1.25 1536Z - 1000 0.55 - 1 0.50 1.03

Features

  • Molded powdered iron core
  • All chokes include vinyl insulation covering.
  • 1.25" long leads (+/- 0.1")
  • High inductance & high current
  • L measured at 7.9 Mhz. on 1536D, E and F all others at 1 Khz.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part No. - Inductance - D.C. - Self Resonant - Maximum - Coil - Core
+/-20% - Resistance - Frequency - D.C. Current
(uH) - (Ohms) - (MHz.) - (Amps) - Diameter - Length
1536D - 3.35 0.01 45 20 0.53 1.31
1536E - 4.9 0.016 42 15 0.50 1.25
1536F - 8.8 0.021 28 10 0.50 1.25
1536L - 4 0.012 24.3 8 0.31 0.91
1536P - 40 0.082 10.4 3 0.31 1.25
1536S - 68 0.054 5.7 5 0.53 1.25
1536T - 100 0.216 4.1 2 0.31 1.25
1536TA - 100 0.55 - 1 0.80 1.10
1536W - 125 0.08 2.65 3.5 0.50 1.25
1536X - 250 0.17 1.5 2.5 0.43 1.25
1536Y - 500 0.26 1.17 2 0.56 1.25
1536Z - 1000 0.55 - 1 0.50 1.03

Supplier's Site
Fixed Inductors - HM3328-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
HM3328-ND
Fixed Inductors HM3328-ND
125µH Unshielded Wirewound Inductor 3.5A 80mOhm Axial

125µH Unshielded Wirewound Inductor 3.5A 80mOhm Axial

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category RF Inductors Inductors, Coils, and Chokes
Product Number 1536W HM3328-ND
Product Name Transformers - Chokes & Reactors Fixed Inductors
Standards and Certifications RoHS
Mounting Option Through Hole
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Chokes & Reactors - 1538M24 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Standards and Certifications RoHS
Inductance Range 50 microH
SRF 3.5 MHz
View Details
3 suppliers
Fixed Inductors - HM4112-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Mounting Option Chassis
Configuration Fixed
Inductance Tolerance 15 (+/- %)
View Details
Fixed Inductors - HM4781-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Operating Temperature -40 to 65 C (-40 to 149 F)
Mounting Option Chassis
Technology Wirewound
View Details
Transformers - Chokes & Reactors - 1530C253 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Standards and Certifications RoHS
Inductance Range 2500 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers